location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L8850CDW multifunction printer Laser A4 2400 x 600 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L8850CDW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L8850CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766734813 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
Quick Setup Guide (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drum Unit Replacement Guide (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Belt Unit Replacement Guide (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother MFC-L8850CDW user manual (11.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-L8850CDW multifunction printer Laser A4 2400 x 600 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 32 ppm
  • - Color copying Color scanning Mono faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB Built-in processor Star Sapphire 400 MHz
  • - 68.3 lbs (31 kg)
Guarantee: 1 year
Long product name Brother MFC-L8850CDW multifunction printer Laser A4 2400 x 600 DPI 32 ppm Wi-Fi :
The short editorial description of Brother MFC-L8850CDW multifunction printer Laser A4 2400 x 600 DPI 32 ppm Wi-Fi

MFC-L8850CDW - 30ppm, 2400 x 600 dpi, 256MB, 802.11b/g/n, 10/100 Base-TX Ethernet, USB 2.0, PCL6, BR-Script 3, 31kg
More>>>
Brother MFC-L8850CDW multifunction printer Laser A4 2400 x 600 DPI 32 ppm Wi-Fi:
The official marketing text of Brother MFC-L8850CDW multifunction printer Laser A4 2400 x 600 DPI 32 ppm Wi-Fi as supplied by the manufacturer

The Brother™ MFC-L8850CDW is a dependable color laser all-in-one designed for small workgroups in small to medium-sized businesses. It quickly prints at up to 32ppm in color and black and helps reduce costs with paper-saving automatic duplex (two-sided) printing and high-yield replacement toner cartridges. Its 300-sheet paper capacity can be expanded to 800 sheets with an optional add-on tray. This all-in-one is great for producing high-impact color business prints and copies, plus offers faxing, advanced scanning capabilities including single-pass duplex scanning, and built-in wireless and wired networking. Easily navigate menus and access popular cloud services via the 4.85" color TouchScreen display. Plus, the MFC-L8850CDW supports printing from and scanning to mobile devices.

- High-quality color printing. With print speeds up to 32ppm in both color and black, you no longer have to wait for high-impact business documents.
- Advanced duplex capability. Two-sided printing to help save paper. Plus, scans both sides of the page in a single-pass for fast, two-sided copying, scanning, faxing
- Flexible connectivity. Print, scan or PC fax over your wireless or Ethernet network or connect locally to a single computer via USB.
- 4.85" color TouchScreen display. Offers intuitive menu navigation, shortcuts, and scanning to popular cloud services including: BR-DOCS, EVERNOTE®, DROPBOX, GOOGLE DRIVE™, ONENOTE®, and more
- Convenient mobile device printing & scanning. Print from your mobile device via: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, Cortado Workplace and Wi-Fi Direct®. Plus, wirelessly scan to your mobile device with the Brother™ iPrint&Scan app.
- Flexible paper handling. The MFC-L8850CDW features a 250-sheet capacity tray that is adjustable for letter or legal-size paper, plus a 50-sheet capacity multi-purpose tray. An optional 500-sheet capacity paper tray is available for additional capacity.

Short summary description Brother MFC-L8850CDW multifunction printer Laser A4 2400 x 600 DPI 32 ppm Wi-Fi:
This short summary of the Brother MFC-L8850CDW multifunction printer Laser A4 2400 x 600 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-L8850CDW, Laser, Color printing, 2400 x 600 DPI, A4, Direct printing, Black, Gray

Long summary description Brother MFC-L8850CDW multifunction printer Laser A4 2400 x 600 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-L8850CDW multifunction printer Laser A4 2400 x 600 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-L8850CDW. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, Gray

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (color, normal quality, A4/US Letter)
32 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7 ppm
Duplex print speed (color, normal quality, A4/US Letter)
7 ppm
Warm-up time
33 s
Time to first page (black, normal)
15 s
Time to first page (color, normal)
15 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
32 cpm
Copy speed (color, normal quality, A4)
32 cpm
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan technology
Dual CIS
Scan to
Cloud, E-mail, E-mail Server, File, FTP, Image, OCR, USB
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
DOCX, PDF, PPTX, XML
Scan drivers
ICA, ISIS, SANE, TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
2.5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax speed dialing (max numbers)
300
Fax forwarding
Yes
Fax broadcasting
350 locations
Error Correction Mode (ECM)
Yes
Distinctive ring
Yes
Fax dual access
Yes
Fax coding methods
JBIG, MH, MMR, MR
Caller ID
No
Features
Maximum duty cycle *
60000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3, PCL 6
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Paper tray media weight (imperial)
16 - 28 lbs
Multi-Purpose Tray media weight (imperial)
16 - 43 lbs
Auto Document Feeder (ADF) media weight (imperial)
17 - 24 lbs
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP-FAST, EAP-TLS, EAP-TTLS, LEAP, MD5, PEAP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA, WINS/NetBIOS, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, POP3, SMTP Client, IPP/IPPS, FTP Client/Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client/server, ICMP, Web Services (Print/Scan), SNTP Client, LDAP, IMAP4
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, POP3, SMTP Client, FTP Client/Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client/server, ICMPv6, SNTP Client, LDAP, Web Services (Print/Scan), IMAP4
Online services supported
Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, OneNote, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (copying)
55 dB
Sound power level (standby)
28 dB
Design
Product color *
Black, Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
4.85"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
565 W
Power consumption (printing)
565 W
Power consumption (copying)
565 W
Power consumption (ready)
65 W
Power consumption (sleep)
1.8 W
Power consumption (off)
0.04 W
AC input voltage
100 - 120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Storage temperature (T-T)
10 - 32.5 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
19.3" (490 mm)
Depth
20.7" (526 mm)
Height
20.9" (530 mm)
Weight
68.3 lbs (31 kg)
Packaging content
Drivers included
Yes
Bundled software
Nuance PaperPort SE Presto! PageManager Brother Control Center 4 Nuance PaperPort 12 SE
Other features
PictBridge
No
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:06:06
Uk has collected 8 expert reviews for Brother MFC-L8850CDW multifunction printer Laser A4 2400 x 600 DPI 32 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-05 01:19:42
Like most network printers, you can administer the MFC-L8850CDW through a web interfaceIt takes two people to lift the MFC-L8850CDW, but it's not as big as you might expect, thanks to a scanner that's neatly integrated into the body of the printer. The...
60%
pcauthority.com.au
Updated:
2014-12-22 01:03:35
Brother printers have usually been designed for individual to SOHO uses, but the company has just launched a new range geared towards corporate use. We recently spent some time with the MFC-L8850CDW, which is pitched at organisations with around 20-50 use...
Bottom line Too much for the home, but perfect for the small office...
0%
bit.com.au
Updated:
2015-01-12 01:02:53
Brother printers have usually been designed for individual to SOHO uses, but the company has just launched a new range geared towards corporate use. We recently spent some time with the MFC-L8850CDW, which is pitched at organisations with around 20-50 use...
Bottom line This Brother printer might work well in small organisations and up, but it's certainly overkill for solo operators. Read the review.PerformanceValue for MoneyOverallSpecs$849 AUD(pricing info)...
100%
computershopper.com
Updated:
2014-08-29 01:06:06
The Brother MFC-L8850CDW is good argument for most business buyers choosing the middle path. With its estimated street price of $599.99, it's flanked by the MFC-L8600CDW ($529 MSRP) on one side and the MFC-L9550CDW ($799.99 MSRP) on the other. All three a...
Good Fast print speeds, plus single-pass duplex scanning, copying, faxing, Big color touch screen, AirPrint and Google Cloud Print support, Can function as a stand-alone copy, scan, or fax machine...
Bad Graphics print quality slightly below average, Copy and scan quality below average, Modest paper capacities, given size, Extra paper tray is pricey...
Bottom line This midprice color laser AIO offers good print speeds along with fast single-pass duplex scanning, copying, and faxing. It's also office-friendly, though the quality of the prints, copies, and scans could be better. Read More…...
70%
pcmag.com
Updated:
2014-10-04 01:46:57
The Brother MFC-L8850CDW ($599.99), the midrange model of three recently introduced color laser multifunction printers (MFPs) geared to workgroups in smaller offices, is fast for a color MFP at its price. It has a nice range of features, including single-...
Good Fast. Single-pass duplex scanning, copying, and faxing. 50-sheet automatic document feeder (ADF). Scans to multiple destinations. Works as a standalone copier/fax machine.
Bad Subpar photo quality. Slightly subpar graphics...
Bottom line The Brother MFC-L8850CDW delivers good speed for a color laser multifunction printer, and it's packed with features, including a 50-sheet ADF that supports single-pass duplex scanning, faxing, and copying...
80%
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)