location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL DMPU2016-G01 KVM switch Rack mounting Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMPU2016-G01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7485893 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636430073170 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL DMPU2016-G01 KVM switch Rack mounting Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Silver
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 1600 x 1200 pixels
  • - Built-in display
Long product name DELL DMPU2016-G01 KVM switch Rack mounting Silver :
The short editorial description of DELL DMPU2016-G01 KVM switch Rack mounting Silver

16 x KVM, 4 x USB, silver
More>>>
DELL DMPU2016-G01 KVM switch Rack mounting Silver:
The official marketing text of DELL DMPU2016-G01 KVM switch Rack mounting Silver as supplied by the manufacturer

- Advanced Remote Management - Provides secure and remote, out-of-band connections directly to the physical KVM, USB and serial ports to complement existing in-band software management tools;
- Meet Service Level Agreements and Minimize Downtime - Unified approach enables IT administrators a faster method to diagnose, reconfigure or restore equipment;
- Virtual Media - Enables USB media such as CD-ROMs, flash memory and external drives to be virtually attached to a remote server's USB port;
- CAC/Smart Card Support - Utilizing the virtual media capabilities remote or local users can map a USB-based smart card reader to the attached servers and authenticate using their smart cards;
- Enhanced Serial Adapters - Supports standard, remote SSH connections to the attached serial devices and includes electronic pin-out options for quick and easy connections to the console ports on Cisco network equipment;
- Power Device Port - Connect supported PDUs for integrated power control, measurement and reporting;
- FIPS 140-2 Compliant Cryptography - The FIPS mode of operation uses an embedded FIPS 140-2 certified OpenSSL cryptographic module (Certificate #1051);
- True Serial support over Telnet/SSH - Supports standard, remote SSH connections to the attached serial devices and includes electronic pin-out options for quick and easy connections to the console ports.

Overview
From a single central console, the Dell Digital KVM switch, engineered by Avocent, provides out-of-band access to devices in the rack even when the network is down or when the device OS crashes. Unlike software alternatives, digital KVMs are uniquely capable of bringing a new server up from bare metal, diagnosing and restoring a failing device, updating firmware or enabling BIOS-level access, and patching a device independent of the state of the managed device or network.

The Digital switches give users the ability to securely access manage traditional servers remotely via their keyboard, video and mouse ports as well as the ability to manage these servers, and other devices like storage heads or network switches, regardless of whether the server or network is up and running.Devices are accessed either via a modem connection or over a TCP/IP network. These connections support DES, 3DES, AES or 128-bit SSL encryption of both KVM and Virtual Media sessions.

ReadyRails static rails for toolless 1U mounting in 4-post racks with square or unthreaded round holes or tooled mounting in 4-post threaded and 2-post (Telco) racks. Mount this Dell KVM in the same U space with your Dell KMM (DKMMLED185) by adding PN DRMK-77 / A7485911. This is the exclusive 1U mounting bracket for the Dell DMPU and DAV KVM products. Standard Three-Year Warranty (requires registration within 90 days) – 8/5 coverage of your hardware, 10- to 14-day RMA post receipt of failed unit.

Short summary description DELL DMPU2016-G01 KVM switch Rack mounting Silver:
This short summary of the DELL DMPU2016-G01 KVM switch Rack mounting Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL DMPU2016-G01, 1600 x 1200 pixels, Ethernet LAN, Rack mounting, 1U, Silver

Long summary description DELL DMPU2016-G01 KVM switch Rack mounting Silver:
This is an auto-generated long summary of DELL DMPU2016-G01 KVM switch Rack mounting Silver based on the first three specs of the first five spec groups.

DELL DMPU2016-G01. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Security algorithms: 3DES, AES, DES. Maximum resolution: 1600 x 1200 pixels. Product color: Silver, Rack capacity: 1U

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
VGA (D-Sub) ports quantity
1
USB connector type
USB Type-A
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
16
Security algorithms
3DES, AES, DES
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Silver
LED indicators
Yes
Display
Built-in display *
Yes
Logistics data
Harmonized System (HS) code
85176200
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
España 1 distributor(s)