location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 9000 SensoTouch RQ1285/83 men's shaver Trimmer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 9000 SensoTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RQ1285/83
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ1285/83
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SHAVER Series 9000 SensoTouch RQ1285/83 men's shaver Trimmer Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Display type: LED Black
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) Battery Charging time: 1 h Fast charging
Guarantee: 2 year(s)
Long product name Philips SHAVER Series 9000 SensoTouch RQ1285/83 men's shaver Trimmer Black :
The short editorial description of Philips SHAVER Series 9000 SensoTouch RQ1285/83 men's shaver Trimmer Black

5.4W, Li-ion, 60 min, SkinGlide
More>>>
Philips SHAVER Series 9000 SensoTouch RQ1285/83 men's shaver Trimmer Black:
The official marketing text of Philips SHAVER Series 9000 SensoTouch RQ1285/83 men's shaver Trimmer Black as supplied by the manufacturer

Ultimate shaving experience

with GyroFleX 3D system
Our most advanced shave yet, the Philips SensoTouch 3D RQ1285CC shaver gives you the ultimate shaving experience. The GyroFlex 3D system follows every contour of your face and the UltraTrack heads shave every hair in just a few strokes.

Follows the unique contours of your face
- Philips GyroFlex 3D system adjusts seamlessly to every curve

Sensationally smooth shave
- UltraTrack heads catch every hair with just a few strokes
- SensoTouch Shavers with Super Lift&Cut Action

An electric shaver which takes care of your skin
- Aquatec seal for comfortable dry & refreshing wet shaves
- Smooth, low-friction SkinGlide to minimize irritation

Shave with perfect control and precision
- Easy grip handle with ergonomic grip for close control
- Skin friendly precision trimmer
- NEW: click-on Beard Styler with 5 length settings

A brand new shave every day
- Jet Clean+ system cleans, lubricates and charges the shaver

Short summary description Philips SHAVER Series 9000 SensoTouch RQ1285/83 men's shaver Trimmer Black:
This short summary of the Philips SHAVER Series 9000 SensoTouch RQ1285/83 men's shaver Trimmer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 9000 SensoTouch RQ1285/83, Black, SkinGlide, LED, Charging, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 9000 SensoTouch RQ1285/83 men's shaver Trimmer Black:
This is an auto-generated long summary of Philips SHAVER Series 9000 SensoTouch RQ1285/83 men's shaver Trimmer Black based on the first three specs of the first five spec groups.

Philips SHAVER Series 9000 SensoTouch RQ1285/83. Product color: Black, Skin comfort: SkinGlide, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Weight: 3.86 lbs (1.75 kg). Runtime: 60 min

Features
Trimmer *
Yes
Product color *
Black
3D contour following
Yes
Jet Clean system
Yes
Travel lock
Yes
Washable *
Yes
Wet & Dry
Yes
Skin comfort
SkinGlide
Number of shaver heads/blades *
3
Display type
LED
LED indicators
Charging
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1 h
Fast charging
Yes
Power consumption (standby)
0.15 W
AC input voltage
100-240 V
Shaving time
20 day(s)
Power consumption (max)
5.4 W
Weight & dimensions
Weight
3.86 lbs (1.75 kg)
Packaging content
Cleaning brush
Yes
Pouch
Yes
Protective caps
Yes
Other features
Runtime
60 min
Source Testseek summary Average rating
Reviews
Updated:
2015-01-07 03:33:52
Uk has collected 1 expert review for Philips SHAVER Series 9000 SensoTouch RQ1285/83 men's shaver Trimmer Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%