Philips logo

Philips 6000 series 55PFK6309/12 TV 55" Full HD Smart TV Wi-Fi 300 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102559
Info modified on:
27 May 2024, 13:33:06
Long product name Philips 6000 series 55PFK6309/12 TV 55" Full HD Smart TV Wi-Fi 300 cd/m²:

55" LED FHD, 1920 x 1080px, 16:9, 300 cd/m2, HDMI, USB, 3D, Wi-Fi, Smart TV

Philips 6000 series 55PFK6309/12 TV 55" Full HD Smart TV Wi-Fi 300 cd/m²:

Ambilight 2-sided
You’ve created a home that’s more than just a house, so why not choose a TV that is warm and inviting too? Philips unique Ambilight technology makes your screen much wider— and your viewing experience more immersive—by projecting an extra wide glow from two-sides of your TV screen onto the surrounding wall. Color, vibrancy and excitement move beyond the screen and into your living room, bringing with it a more thrilling, intense and immersive viewing experience

Frameless design
Sleek. Minimalist. Discreet. Our frameless bezel is beautifully crafted from high quality glass and edged with an ultra thin aluminum wrap; minimizing the frame and maximizing your viewing.

Pixel Plus HD
There’s nothing like settling in to watch your favorite movie or documentary. And whether you stream online or watch a DVD, Philips Pixel Plus HD Engine de livers a more realistic picture thanks to brighter whites and blacker blacks.

200Hz Perfect Motion Rate
Nothing beats the adrenaline rush of gaming, fast paced sporting events or action films. That's why this Philips TV has 200Hz Perfect Motion Rate; so you’ll enjoy fluid moving images. Because even though your pulse may jump, the image you’re watching shouldn’t

3D
Enjoy hours of viewing comfort thanks to passive 3D technology that delivers you high quality 3D. Convert any 2D content into vivid and flawless 3D. The stylish, lightweight 3D glasses are comfortable to wear and do not require batteries.

Smart TV
Discover a Smarter experience that lies beyond traditional TV. Rent and stream movies, videos or games from online video stores. Watch catch-up TV from your favorite channels and enjoy a growing selection of online apps such as Youtube. Connect to family and friends with Skype™ Facebook and Twitter.

MyRemote
Control your Philips TV directly from your Smart device. With the MyRemote App its never been easier to share content from your Smart device onto your TV (SimplyShare), or stay up to date thanks to the TV Program Guide, which lets you choose shows to watch

Wi-Fi Miracast™
Mirror what you see on your smart device and share it with friends and family on your TV. From photos to videos, games and more, mirror anything from your smartphone and tablet to your big screen with a simple command.

Skype™ TV video calls
Add a new dimension to your calls and share experiences with the people that matter to you, wherever they are. With Skype™ on your TV, make voice and video calls from your living room. Just connect the optional Philips TV camera (PTA317) to your TV and enjoy excellent video and sound quality from the comfort of your couch

Cloud Explorer
Cloud Explorer makes sharing easy by allowing you to access your Dropbox™ account via your TV. Easily pull and view any content you have stored online onto your TV screen. Why not spread the joy? Simply upload and view content from shared Dropbox™ accounts with friends and family around the world.

Multiroom client
Multiply your viewing pleasure. Create an in- house network that lets you watch programs wherever you choose by receiving a signal from a Philips server TV elsewhere in your house. Once connected, you can pull digital broadcast TV and record ings from the server TV to the client TV, all without laying new cables or spending more money on multiple subscriptions.

Short summary description Philips 6000 series 55PFK6309/12 TV 55" Full HD Smart TV Wi-Fi 300 cd/m²:

Philips 6000 series 55PFK6309/12, 55", 1920 x 1080 pixels, Full HD, 3D, Smart TV, Wi-Fi

Long summary description Philips 6000 series 55PFK6309/12 TV 55" Full HD Smart TV Wi-Fi 300 cd/m²:

Philips 6000 series 55PFK6309/12. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.