Canon logo

Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153084
Info modified on:
18 Jan 2024, 17:35:48
Long product name Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI:

DR-2580C

Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI:

Smart and stylish, the ultra-compact DR-2580C combines crisp, fast scanning in colour and greyscale, duplex scanning, scan to e-mail and more. A flexible and efficient addition to any office.

The sleek, compact choice
The stylish DR-2580C fits neatly on your desk, shelf or countertop so you'll hardly notice it at all until you need fast, sharp scanning. Ideal for busy enterprises where instant document capture is essential in a small space.

Scan all document types
Convenient A4 scanning is just the start. With its innovative straight paper path, the DR-2580C can handle small plastic cards, thick and thin paper and most types of forms. The addition of a detachable flatbed option gives you added flexibility to scan directly from bound books, reports and magazines.

Scan more, quickly
With one of the fastest scanning speeds around, at 25 pages per minute (A4 portrait, simplex, B&W, 200 dpi), the DR-2580C allows you to work fast and efficiently. It offers same speed simplex and duplex scanning so that you get fast, high quality scans the moment you need them.

Superb image quality
The DR-2580C provides black and white, 24-bit colour, greyscale and duplex scanning, all with sharp, clear and detailed images, whether for graphics, photos or the lightest text. Features like high resolution (up to 600 dpi) scanning, auto shading and a Colour Dropout feature that automatically removes red, green or blue provides control at your fingertips.

Flexible scanning options
Scan light text, signatures, pencil marks and notes without problems using the advanced text enhancement mode. The DR-2580C also has a "remove punch holes" function that automatically eliminates unsightly marks so that you always get clean, professional scans.

Easy and efficient document management
The DR-2580C comes bundled with CapturePerfect software that helps optimise image quality, allows you to display images any way you want and gives you full control of quicker, more efficient scanning. The addition of Adobe® Acrobat® Standard gives you the flexibility to create text-searchable PDF files to share throughout your organization. A simple, one-touch operation allows you to scan your documents directly into your email software. This flexibility gives you the control for convenient, efficient document management.

Key features:
- Ultra-compact footprint
- Fast scanning speeds – 25ppm (A4, portrait, B&W, 200 dpi)
- Greyscale and colour scanning
- Superb image quality – 600 dpi
- Contrast function for scanning light text
- Includes CapturePerfect and Adobe® Acrobat® Standard

Document Requirements
- Pressure sensitive paper: Can be fed with limitation of direction
- Carbon-backed paper: Cannot be fed.
- Perforated paper for binder: Can be fed with limitation of holes.
- Curled Paper: Can be fed only if curl is 5mm or less.
- Creased paper: Can be fed, but crease must be straightened before being fed.

Short summary description Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI:

Canon imageFORMULA DR-2580C, 8.27 x 11.7" (210 x 297 mm), 600 x 600 DPI, 24 bit, 4.6 sec/page, Sheet-fed scanner, RGB LED

Long summary description Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI:

Canon imageFORMULA DR-2580C. Maximum scan size: 8.27 x 11.7" (210 x 297 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Sheet-fed scanner. Light source: RGB LED, Scan drivers: TWAIN. Standard interfaces: USB 2.0. Weight: 4.19 lbs (1.9 kg)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.