CoreParts logo

CoreParts ML12394 projector lamp 210 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48473
Info modified on:
12 Mar 2024, 12:37:32
Bullet Points CoreParts ML12394 projector lamp 210 W:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee:
12 months
Long product name CoreParts ML12394 projector lamp 210 W:

Projector Lamp for BenQ 4000 hours, 210 Watt fit for BenQ Projector MW817ST

Short summary description CoreParts ML12394 projector lamp 210 W:

CoreParts ML12394, 210 W, 4000 h, Benq, MW817ST

Long summary description CoreParts ML12394 projector lamp 210 W:

CoreParts ML12394. Bulb power: 210 W, Service life of lamp: 4000 h, Brand compatibility: Benq, Compatibility: MW817ST, Country of origin: China

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.