location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend JetFlash 590 64GB USB flash drive USB Type-A 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
JetFlash
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JetFlash 590 64GB Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS64GJF590K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0760557827979 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Transcend JetFlash 590 64GB USB flash drive USB Type-A 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Capless design with slide-out USB connector
  • - Lightweight and compact
  • - Lanyard / keyring loop
  • - Transcend Elite data management software
Guarantee: 5 years
Long product name Transcend JetFlash 590 64GB USB flash drive USB Type-A 2.0 Black :
The short editorial description of Transcend JetFlash 590 64GB USB flash drive USB Type-A 2.0 Black

Transcend, JetFlash 590, 64GB, USB Type-A, USB 2.0, Black
More>>>
Short summary description Transcend JetFlash 590 64GB USB flash drive USB Type-A 2.0 Black:
This short summary of the Transcend JetFlash 590 64GB USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend JetFlash 590 64GB, 64 GB, USB Type-A, 2.0, Slide, 0.173 oz (4.9 g), Black

Long summary description Transcend JetFlash 590 64GB USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of Transcend JetFlash 590 64GB USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.

Transcend JetFlash 590 64GB. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Slide. Weight: 0.173 oz (4.9 g). Product color: Black

Brand Image Article code product Stock Price from
Transcend

Transcend JetFlash 16GB 590W USB flash drive USB Type-A 2.0 White
(show image)
TS16GJF590W JetFlash 590 16GB White 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash USB-Stick 590 / 64GB/ wei USB flash drive USB Type-A 2.0 White
(show image)
TS64GJF590W JetFlash 590 64GB White 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash USB-Stick 590 / 32GB / wei USB flash drive USB Type-A 2.0 White
(show image)
TS32GJF590W JetFlash 590 32GB White 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 590 32GB USB flash drive USB Type-A 2.0 Black
(show image)
TS32GJF590K JetFlash 590 32GB Black 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 590 16GB USB flash drive USB Type-A 2.0 Black
(show image)
TS16GJF590K JetFlash 590 16GB Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)