Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Rack Server
- - Power supply included 2400 W
- - Black, Gray
Guarantee:
3/3/3 (parts-labor-onsite)
Long product name HPE BLc7000 Rack Black, Gray 2400 W
:
10 Active Cool 200 Fans, 8 Full Height Blades/16 Half-Height Blades, 1 Phase, 6 Power Supplies, ROHS, 16 Insight Control Licenses, Refubrished
The short editorial description of HPE BLc7000 Rack Black, Gray 2400 W
10 Active Cool 200 Fans, 8 Full Height Blades/16 Half-Height Blades, 1 Phase, 6 Power Supplies, ROHS, 16 Insight Control Licenses, Refubrished
More>>>
Short summary description HPE BLc7000 Rack Black, Gray 2400 W:
This short summary of the HPE BLc7000 Rack Black, Gray 2400 W data-sheet is auto-generated and uses the product title and the first six key specs.
HPE BLc7000, Rack, Server, Black, Gray, 6U, 2400 W, 10 - 35 °C
Long summary description HPE BLc7000 Rack Black, Gray 2400 W:
This is an auto-generated long summary of HPE BLc7000 Rack Black, Gray 2400 W based on the first three specs of the first five spec groups.
HPE BLc7000. Form factor: Rack, Type: Server, Product color: Black, Gray. Power supply: 2400 W. Width: 29.9" (758.9 mm), Depth: 23.9" (606.5 mm), Height: 39.9" (1012.9 mm). Package width: 23.9" (607 mm), Package depth: 39.9" (1013 mm), Package height: 29.9" (759 mm)