location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad 90W AC Adapter (EU1)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7663 - NEW RETAIL
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:34:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 20 V
  • - Purpose: Laptop
  • - Black
Guarantee: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black :
The short editorial description of Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black

ThinkPad 90W AC Adapter (EU1, Saudi Arabia, Indonesia, Vietnam Line Cord)
More>>>
Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black:
The official marketing text of Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black as supplied by the manufacturer

Have power when you need it, where you need it, anytime with the ThinkPad 90W AC Adapter. Keep one in the office, another at home and save your batteries for the road.

Short summary description Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black:
This short summary of the Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad 90W AC Adapter (EU1), Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 20 V

Long summary description Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black:
This is an auto-generated long summary of Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad 90W AC Adapter (EU1). Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Width: 1.97" (50 mm), Depth: 4.96" (126 mm), Height: 1.18" (30 mm)

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
20 V
Features
Compatibility
ThinkPad Edge ThinkPad L410, L412, L420, L421, L510, L512, L520 ThinkPad R60, R60e ThinkPad R61, R61e, R61i ThinkPad R400, R500 ThinkPad SL300, SL400, SL410, SL500, SL510 ThinkPad T60, T60p ThinkPad T61 ThinkPad T400, T410, T410i, T400s, T410s, T410si, T420, T420s, T500, T510, T510i ThinkPad T520 (Dual Core models only) ThinkPad W500 ThinkPad X60, X60s, X60 Tablet ThinkPad X61, X61s, X61 Tablet, X61LS ThinkPad X100e, X120e ThinkPad X200, X200s, X200t, X200 Tablet, X201, X201i, X201s, X201t, X201 Tablet, X220, X220 Tablet ThinkPad X300, X301 ThinkPad Z60m ThinkPad Z61e, Z61m, Z61t Lenovo 3000 C100, C200 Lenovo 3000 N100, N200 Lenovo 3000 V100, V200
Design
Product color *
Black
Weight & dimensions
Width
1.97" (50 mm)
Depth
4.96" (126 mm)
Height
1.18" (30 mm)
Weight
12.7 oz (360 g)
Brand Image Article code product Stock Price from
Lenovo 40Y7659 power adapter/inverter Indoor 90 W Black Lenovo 40Y7659 power adapter/inverter Indoor 90 W Black
(show image)
40Y7659 40Y7659 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 40Y7667 power adapter/inverter Lenovo 40Y7667 power adapter/inverter
(show image)
40Y7667 40Y7667 0.00
(excl. VAT)
0 (incl. VAT)