HP logo

HP HDMI to VGA Adapter 1.77" (0.0450 m) VGA (D-Sub) Gray

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162179
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Theperiod is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP HDMI to VGA Adapter 1.77" (0.0450 m) VGA (D-Sub) Gray:

HP HDMI to VGA Adapter

HP HDMI to VGA Adapter 1.77" (0.0450 m) VGA (D-Sub) Gray:






Short summary description HP HDMI to VGA Adapter 1.77" (0.0450 m) VGA (D-Sub) Gray:

HP HDMI to VGA Adapter, 1.77" (0.0450 m), HDMI, VGA (D-Sub), Gray, Male/Male, 1.09 oz (31 g)

Long summary description HP HDMI to VGA Adapter 1.77" (0.0450 m) VGA (D-Sub) Gray:

HP HDMI to VGA Adapter. Cable length: 1.77" (0.0450 m), Connector 1: HDMI, Connector 2: VGA (D-Sub). Weight: 1.09 oz (31 g), Width: 1.57" (40 mm), Height: 0.591" (15 mm). Length: 1.77" (45 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.