location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-201604 battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-201604
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-201604
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417762016045
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2017 15:56:11
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech 80-201604 battery charger:
This short summary of the VTech 80-201604 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-201604, Batteries included

Long summary description VTech 80-201604 battery charger:
This is an auto-generated long summary of VTech 80-201604 battery charger based on the first three specs of the first five spec groups.

VTech 80-201604. Certification: CE. Product color: White. Weight: 9.52 oz (270 g). Package width: 1.77" (45 mm), Package depth: 5.12" (130 mm), Package height: 7.87" (200 mm)

Features
Number of batteries supported *
4
Certification
CE
Design
Product color *
White
Battery
Batteries included *
Yes
Weight & dimensions
Weight
9.52 oz (270 g)
Packaging data
Package width
1.77" (45 mm)
Package depth
5.12" (130 mm)
Package height
7.87" (200 mm)
Package weight
12.3 oz (350 g)