location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK AH564 Intel® Core™ i5 i5-4200M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
AH
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AH564
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:AH564M75A2NX
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK AH564 Intel® Core™ i5 i5-4200M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4200M 2.5 GHz
  • - Touchscreen 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB Hybrid-HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 720M Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 48 Wh 4.5 h
  • - Windows 8.1 64-bit
Long product name Fujitsu LIFEBOOK AH564 Intel® Core™ i5 i5-4200M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black :
The short editorial description of Fujitsu LIFEBOOK AH564 Intel® Core™ i5 i5-4200M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black

Intel Core i5-4200M Processor (3M Cache, up to 3.10 GHz), Intel HM86, 15.6" LED HD Touchscreen 1366 x 768, 8GB DDR3 1600MHz, 500GB SATA SSHD, nVidia GeForce GT 720M 1GB, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 8.1 64-bit
More>>>
Fujitsu LIFEBOOK AH564 Intel® Core™ i5 i5-4200M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black:
The official marketing text of Fujitsu LIFEBOOK AH564 Intel® Core™ i5 i5-4200M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black as supplied by the manufacturer

If you are looking for a stylish notebook that combines intuitive usability with multimedia performance, the Fujitsu LIFEBOOK AH564 is the perfect choice. Enjoy a 39.6 cm (15.6-inch) multiple touch display together with NVIDIA® GeForce discrete graphics without compromising on ergonomics. In addition, DTS Boost™ provides crystal clear sound for an excellent audio experience.

High performance computing
4th generation Intel® Core™ processors and latest Intel® mobile platform. Experience the smart family of Intel® Core™ processors that deliver performance that adapts to your needs, making your notebook faster and more responsive.

Multiple touch
A multiple touch display takes ease of use to a new level.

Ease-of-use
Anytime USB Charge functionality to charge telephone and media devices even when the system is switched off, on/off switchable webcam with status LED, isolated keyboard with full num pad. Comfortable and ergonomic working in every situation.

Best connectivity
Integrated WLAN and Bluetooth®, HD webcam, and digital microphone. Wireless connectivity for browsing the internet and staying connected.

Short summary description Fujitsu LIFEBOOK AH564 Intel® Core™ i5 i5-4200M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black:
This short summary of the Fujitsu LIFEBOOK AH564 Intel® Core™ i5 i5-4200M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK AH564, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Fujitsu LIFEBOOK AH564 Intel® Core™ i5 i5-4200M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK AH564 Intel® Core™ i5 i5-4200M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK AH564. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
HDD interface
SATA
HDD speed
5400 RPM
Hybrid-HDD cache type
SSD
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 720M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Audio system
HD, DTS Boost
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.9 MP
Front camera resolution
1200 x 768 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® HM86
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1HA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
76348
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4500 mAh
Battery capacity *
48 Wh
Battery life (max)
4.5 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Weight & dimensions
Width
14.9" (378 mm)
Depth
9.92" (252 mm)
Height
1.22" (30.9 mm)
Weight *
5.51 lbs (2.5 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Disc types supported
CD, DVD
3D
No
Maximum internal memory (64-bit)
16 GB