location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2.4 GHz Wireless and Mouse keyboard Mouse included Office RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4 GHz Wireless Keyboard and Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1K29AA#ABB
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 2.4 GHz Wireless and Mouse keyboard Mouse included Office RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard
  • - Mouse included
  • - Black
Long product name HP 2.4 GHz Wireless and Mouse keyboard Mouse included Office RF Wireless Black :
The short editorial description of HP 2.4 GHz Wireless and Mouse keyboard Mouse included Office RF Wireless Black

HP 2.4 GHz Wireless Keyboard and Mouse
More>>>
HP 2.4 GHz Wireless and Mouse keyboard Mouse included Office RF Wireless Black:
The official marketing text of HP 2.4 GHz Wireless and Mouse keyboard Mouse included Office RF Wireless Black as supplied by the manufacturer










Short summary description HP 2.4 GHz Wireless and Mouse keyboard Mouse included Office RF Wireless Black:
This short summary of the HP 2.4 GHz Wireless and Mouse keyboard Mouse included Office RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2.4 GHz Wireless Keyboard and Mouse, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP 2.4 GHz Wireless and Mouse keyboard Mouse included Office RF Wireless Black:
This is an auto-generated long summary of HP 2.4 GHz Wireless and Mouse keyboard Mouse included Office RF Wireless Black based on the first three specs of the first five spec groups.

HP 2.4 GHz Wireless Keyboard and Mouse. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product color: Black. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/server
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
Yes
Full-size keyboard
Yes
Wrist rest
No
Product color *
Black
Surface coloration
Monochromatic
Material
ABS synthetics
LED indicators
Yes
Battery LED indicator
Yes
Features
Wireless range
393.7" (10 m)
Plug and Play
Yes
Power
Power source type *
Battery
Power
Keyboard battery type
AA
Battery technology
Alkaline
Number of batteries supported
4
Mouse
Mouse included *
Yes
Buttons quantity
3
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
Number of scroll wheels
1
Packaging data
Package width
20.7" (527 mm)
Package depth
6.5" (165 mm)
Package height
1.77" (45 mm)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Unifying receiver
Yes
Batteries included
Yes
User guide
Yes
Other features
Internal
No
Source Testseek summary Average rating
Reviews
Updated:
2017-10-08 01:47:59
Uk has collected 2 expert reviews for HP 2.4 GHz Wireless and Mouse keyboard Mouse included Office RF Wireless Black and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
techradar.com
Updated:
2017-10-08 01:47:59
Trackpads on laptops are all well and good for day-to-day computing, but they can be awkward and uncomfortable to use for some tasks. The HP 2.4GHz Wireless Laser Mobile Mouse is a small mouse that has been designed to be as easy to use as a normal deskto...
Good Compact, Comfortable, Two buttons on each side, Responsive, Works on a variety of surfaces...
Bad Feels a bit lightweight and cheap, Superior models...
Bottom line The HP 2.4GHz Wireless Laser Mobile Mouse isn't the most comfortable of mice to use, and the Logitech Anywhere Mouse MX remains the best small portable mouse...
60%
expertreviews.co.uk
Updated:
2017-10-08 01:47:59
Given its budget appearance, we were somewhat surprised to discover the relatively high price of HP’s unimaginatively-named 2.4GHz Wireless Keyboard and Mouse desktop set. The design is very basic and somewhat old-fashioned, and there isn’t a single sh...
Bottom line The unrealistically high price is the killer blow for this unremarkable keyboard and mouse set...
40%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)