Gardena logo

Gardena R40Li Robotic lawn mower Battery

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25402
Info modified on:
01 Sept 2023, 11:11:11
Long product name Gardena R40Li Robotic lawn mower Battery:

Robotic lawnmower R40Li

Short summary description Gardena R40Li Robotic lawn mower Battery:

Gardena R40Li, Robotic lawn mower, 6.69" (17 cm), 0.787" (2 cm), 1.97" (5 cm), 700 m², Battery

Long summary description Gardena R40Li Robotic lawn mower Battery:

Gardena R40Li. Type: Robotic lawn mower, Cutting width: 6.69" (17 cm), Minimum cutting height: 0.787" (2 cm). Power source: Battery, Power: 20 W, Battery voltage: 18 V. Width: 18.1" (460 mm), Depth: 22.8" (580 mm), Height: 10" (255 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.