location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z97-G45 GAMING
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7821-002R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072343088
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1150 (Socket H3) Intel® Celeron®, Intel® Pentium®
  • - PC ATX Intel® Z97 7.1 channels
  • - DDR3-SDRAM DIMM Non-ECC
  • - SATA
  • - 2-Way SLI, 3-Way CrossFireX
  • - BIOS type: AMI 128 Mbit ACPI version: 5.0 Clear CMOS jumper Clear CMOS button
  • - Gigabit Ethernet
Long product name MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX :
The short editorial description of MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX

Intel Z97 Express Chipset, DDR3 1066-3000 MHz DRAM, 32GB Max, Dual channel, XMP, non-ECC, 6 x USB 3.0, 8 x USB 2.0, ATX Form Factor, 9 mounting holes
More>>>
MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX:
The official marketing text of MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX as supplied by the manufacturer

Let the games begin
MSI GAMING motherboards are designed to provide gamers with best-in-class features and technology. Backed by the imposing looks of MSI's Dragon, each motherboard is an engineering masterpiece tailored to gaming perfection.

The best gaming weapons at hand
- The highest frag and the lowest lag with Killer E2200 Game Networking
- Crystal clear sound with Audio Boost
- Top quality audio solution with Sound Blaster Cinema
- Superb graphics with VGA Boost
- Blazing fast booting with Smart Utilities
- Gaming Device Port
- Military Class 4 Components
- OC Genie 4 & Click BIOS 4
- Optimized for multiple graphics cards
- Supports DDR3-3000 memory for super fast loading

Short summary description MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX:
This short summary of the MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Z97-G45 GAMING, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX:
This is an auto-generated long summary of MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX based on the first three specs of the first five spec groups.

MSI Z97-G45 GAMING. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros Killer E2200

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Supported memory types *
DDR3-SDRAM
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Internal memory
32 GB
Supported memory clock speeds
1066, 1333, 1600, 1866, 2000, 2133, 2200, 2400, 2600, 2666, 2800, 3000 MHz
Storage controllers
Supported storage drive interfaces *
SATA
Graphics
Parallel processing technology support *
2-Way SLI, 3-Way CrossFireX
Internal I/O
USB 2.0 connectors *
3
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA connectors
6
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
EPS power connector (8-pin)
Yes
Serial port headers
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Atheros Killer E2200
Features
Motherboard chipset *
Intel® Z97
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x1 (Gen 2.x) slots
4
PCI Express x16 (Gen 3.x) slots
3
BIOS
BIOS type *
AMI
BIOS memory size
128 Mbit
ACPI version
5.0
Clear CMOS jumper
Yes
Clear CMOS button
Yes
Weight & dimensions
Width
12" (305 mm)
Depth
9.61" (244 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:47:57
Uk has collected 1 expert review for MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX
(show image)
7916-010R Z97A GAMING 7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)