Durable logo

Durable Varicolor 7 Gray, Multicolor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25157
Info modified on:
14 Mar 2024, 19:37:59
Long product name Durable Varicolor 7 Gray, Multicolor:

A4, multicolour

Short summary description Durable Varicolor 7 Gray, Multicolor:

Durable Varicolor 7, Gray, Multicolor, C4, A4, 7 drawer(s), 11" (280 mm), 14" (356 mm)

Long summary description Durable Varicolor 7 Gray, Multicolor:

Durable Varicolor 7. Product color: Gray, Multicolor, Format: C4, ISO A-series sizes (A0...A9): A4. Width: 11" (280 mm), Length: 14" (356 mm), Height: 11.5" (292 mm)

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.