Samsung logo

Samsung T28D310EW LED display 27.5" 1366 x 768 pixels HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
332553
Info modified on:
27 May 2024, 11:59:48
Short summary description Samsung T28D310EW LED display 27.5" 1366 x 768 pixels HD Black:

Samsung T28D310EW, 27.5", 1366 x 768 pixels, HD, LED, 8 ms, Black

Long summary description Samsung T28D310EW LED display 27.5" 1366 x 768 pixels HD Black:

Samsung T28D310EW. Display diagonal: 27.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.