location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 55L7453DB TV 55" Full HD Smart TV Wi-Fi Black 700 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55L7453DB - 55" Premium Smart 3D LED TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55L7453DB
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba 55L7453DB TV 55" Full HD Smart TV Wi-Fi Black 700 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 55" Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 700 cd/m² 5 ms 1600:1 AMR (Active Motion Rate) 1500
  • - DVB-C, DVB-T, DVB-T2 NTSC 4.43, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 87.6 W
Long product name Toshiba 55L7453DB TV 55" Full HD Smart TV Wi-Fi Black 700 cd/m² :
The short editorial description of Toshiba 55L7453DB TV 55" Full HD Smart TV Wi-Fi Black 700 cd/m²

55", SMART 3D LED, 1920 x 1080 , 700 cd/m², 5 ms, AMR+, Wi-Fi, DLNA, A+, 17 kg, Black
More>>>
Short summary description Toshiba 55L7453DB TV 55" Full HD Smart TV Wi-Fi Black 700 cd/m²:
This short summary of the Toshiba 55L7453DB TV 55" Full HD Smart TV Wi-Fi Black 700 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 55L7453DB, 55", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Toshiba 55L7453DB TV 55" Full HD Smart TV Wi-Fi Black 700 cd/m²:
This is an auto-generated long summary of Toshiba 55L7453DB TV 55" Full HD Smart TV Wi-Fi Black 700 cd/m² based on the first three specs of the first five spec groups.

Toshiba 55L7453DB. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 1500, Display brightness: 700 cd/m², Response time: 5 ms, Contrast ratio (typical): 1600:1. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-11-26 11:51:37
Uk has collected 2 expert reviews for Toshiba 55L7453DB - 55" Premium Smart 3D LED TV and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
avforums.com
Updated:
2014-11-26 11:51:37
We have to say that the pre-release marketing for the Toshiba L74 got us a little excited. The news that the company would be endowing its top end 2014 LED TV with a direct backlighting system certainly gives cause for optimism, for a couple of reasons. F...
Good Great screen uniformity, Colours are nice and accurate, Dimming system is largely successful, Smart TV platform now much slicker, 3D is bright & easy to watch...
Bad Dimming can crush some shadow detail, Unreliable picture controls...
Bottom line Despite this being Toshiba's flagship Full HD TV, it's not a designer-lead offering but the narrow black bezel and skeletal base-stand make for an attractive enough combination. You get a good set of connections, too, with 4 HDMI ports, a couple of USB in...
80%
pocket-lint.com
Updated:
2014-11-26 11:51:37
Toshiba has refreshed its L7 Series TV line-up for 2014 and Pocket-lint has seen a pre-production model in action prior to the release of the sets soon. Coming with the L74 designation - last year's range was L73 - there will be 42, 47 and 55-inch models...
0%
Country Distributor
United Kingdom 1 distributor(s)