location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo Barracuda Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barracuda Desktop Flipchart Easel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902267 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252198578
Category:
Also known as a flipchart, this is a large pad of paper bound so that each page can be turned over at the top to reveal the next, used on a stand at presentations.
Flip Charts Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Nobo Barracuda Blue, White :
The short editorial description of Nobo Barracuda Blue, White

Barracuda, 6.92 kg
More>>>
Short summary description Nobo Barracuda Blue, White:
This short summary of the Nobo Barracuda Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo Barracuda, Blue, White, China, 15.3 lbs (6.93 kg), 29.5" (750 mm), 25.8" (655 mm), 4.13" (105 mm)

Long summary description Nobo Barracuda Blue, White:
This is an auto-generated long summary of Nobo Barracuda Blue, White based on the first three specs of the first five spec groups.

Nobo Barracuda. Product color: Blue, White, Country of origin: China. Weight: 15.3 lbs (6.93 kg). Package width: 29.5" (750 mm), Package depth: 25.8" (655 mm), Package height: 4.13" (105 mm)

Brand Image Article code product Stock Price from
Nobo

Nobo Nautile 26.6 x 39.4" (675 x 1000 mm) Aluminum, Blue, White
(show image)
1901975 Nautile Flipchart Easel - Non-Magnetic Retail Pack 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Classic Freestanding Silver, White
(show image)
1901919 Classic Steel Foot Bar Magnetic Flipchart Easel with Extending Arms 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 1902044 flip chart Aluminum, Blue, White
(show image)
1902044 Barracuda Flipchart Easel - Non-Magnetic Retail Pack 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 1902046 flip chart Aluminum, Blue, Silver
(show image)
1902046 Shark Flipchart Easel - Retail Pack 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 1902047 flip chart Blue, Silver, White
(show image)
1902047 Piranha Flipchart Easel - Retail Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)