location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT2050 Headset Wireless In-ear Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BT2050 Bluetooth Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-92050000-60 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 13:32:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra BT2050 Headset Wireless In-ear Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black In-ear Headset
  • - Wireless USB connectivity Bluetooth 2.0 393.7" (10 m)
  • - 300 - 3000 Hz 32 Ω -2 dB
  • - Microphone type: Boom 14 dB
Long product name Jabra BT2050 Headset Wireless In-ear Bluetooth Black :
The short editorial description of Jabra BT2050 Headset Wireless In-ear Bluetooth Black

Jabra BT2050 Bluetooth Headset
More>>>
Jabra BT2050 Headset Wireless In-ear Bluetooth Black:
The official marketing text of Jabra BT2050 Headset Wireless In-ear Bluetooth Black as supplied by the manufacturer

A wireless, Bluetooth headset that pairs easily with other devices and offers clear sound in a discreet design

Short summary description Jabra BT2050 Headset Wireless In-ear Bluetooth Black:
This short summary of the Jabra BT2050 Headset Wireless In-ear Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT2050, Wireless, 300 - 3000 Hz, 0.282 oz (8 g), Headset, Black

Long summary description Jabra BT2050 Headset Wireless In-ear Bluetooth Black:
This is an auto-generated long summary of Jabra BT2050 Headset Wireless In-ear Bluetooth Black based on the first three specs of the first five spec groups.

Jabra BT2050. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 300 - 3000 Hz. Wireless range: 393.7" (10 m). Weight: 0.282 oz (8 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Headset type
Monaural
Product color *
Black
Music playback
No
Certification
CE, FCC, IC, GOST, UkrSEPRO, eK, CCC, NCC, TELEC, AU S ACMA, NZ Radcomm, IDA, NOM, ANATEL
Compatible products
Nokia 2323 Classic, 2630, 5000, 5310, 5800, 6124, 6151, 6210, 6300, 6500, 6730, 7100, 7230, 8600, 8800, E51, E52, E65, E71, N73, N78, N80, N81, N82, N85, N900, N95, N96, N97, X6
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth version
2.0
Wireless range
393.7" (10 m)
Headphones
Headphone frequency
300 - 3000 Hz
Impedance
32 Ω
Headphone sensitivity
-2 dB
Microphone
Microphone type *
Boom
Microphone sensitivity
14 dB
Microphone
Microphone direction type
Omnidirectional
Microphone mute
No
Battery
Rechargeable battery
Yes
Talk time
4 h
Battery recharge time
2 h
Standby time
180 h
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 45 °C
Weight & dimensions
Width
0.748" (19 mm)
Height
16.5" (420 mm)
Weight
0.282 oz (8 g)
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Technical details
Removable earhook
Yes
Other features
Compatibility
Telephone
Dimensions (WxDxH)
0.744 x 1.63 x 1.02" (18.9 x 41.5 x 25.9 mm)
Digital Signal Processing (DSP)
No
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 18:59:41
Uk has collected 7 expert reviews for Jabra BT2050 Bluetooth Headset and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07 19:13:03
Once chunky and ugly devices that most consumers wouldn’t be caught dead wearing, Bluetooth headsets have evolved over the past year into wearable fashion items that can be quite discreet. Tiny units, like Jabra’s BT2050, are welcome additions to the m...
Good Size, design, ease of use and pairing, reasonable outgoing audio, price...
Bad Mediocre incoming audio, tiny power button...
Bottom line The BT2050 is small and light, and therefore its reasonably discreet when worn. It doesn’t deliver great audio, but at this price, there is little to complain about...
70%
knowyourmobile.com
Updated:
2016-01-30 10:40:45
While Bluetooth headsets are becoming the norm for busy high streets and busy-looking types driving company cars, the high-end entries to this particular tech sub-genre can still set you back a fair old amount of wedge. Several of our favourite pricey...
Good Cheap, Easy to use...
Bad Average sound quality, Gets uncomfortable after a while...
Bottom line The Jabra BT2050 is a cheap and simple Bluetooth solution that's perfect if you're only going to be an occasional headset user. If you're planning on using it frequently, we'd recommend looking for something more comfortable and with bette...
60%
product-reviews.net
Updated:
2016-01-30 10:40:45
I have had the pleasure of reviewing this Jabra BT2050 Bluetooth headset over the last two weeks, which I found has some good and some bad points as I will explain.When the Jabra BT2050 arrived I was impressed with the slick and well presented packagin...
0%
product-reviews.net
Updated:
2011-07-31 18:59:36
I have had the pleasure of reviewing this Jabra BT2050 Bluetooth headset over the last two weeks, which I found has some good and some bad points as I will explain.When the Jabra BT2050 arrived I was impressed with the slick and well presented packagin...
0%
Country Distributor
United Kingdom 1 distributor(s)