location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 80934 video cable adapter Micro USB Type-B HDMI A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80934
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80934
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120809340 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Mar 2019
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points C2G 80934 video cable adapter Micro USB Type-B HDMI A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Allows a mobile device to be connected to a HDTV or projector
  • - Supports up to a 1080p resolution
  • - SlimPort technology allows content to be displayed whilst the mobile device is charged
Guarantee: 1 Year
Long product name C2G 80934 video cable adapter Micro USB Type-B HDMI A Black :
The short editorial description of C2G 80934 video cable adapter Micro USB Type-B HDMI A Black

Mobile Device USB Micro-B to HDMI Display SlimPort Adapter Cable - video / audio adapter - HDMI / USB
More>>>
C2G 80934 video cable adapter Micro USB Type-B HDMI A Black:
The official marketing text of C2G 80934 video cable adapter Micro USB Type-B HDMI A Black as supplied by the manufacturer

The USB Micro-B to HDMI SlimPort Adapter allows you to connect the USB Micro-B port of a SlimPort-enabled smartphone, tablet or other mobile device to a HDMI-equipped TV, monitor or projector supporting high resolution video up to 1080p and 7.1 channel digital audio, depending on the capabilities of both the mobile device and the display. Watch your favourite tv shows, stream high definition movies and live sports, play games and view digital content on the connected display – straight from your device. SlimPort technology makes this connection easy and does not require a driver, software or lengthy setup time. Simply connect the adapter to the Micro-B port on the SlimPort-enabled mobile device, then use a standard HDMI cable (not included) to connect from the HDMI port of the adapter to the display for a straightforward installation. Connecting a separate USB A to Micro-B cable (not included) to the adapter is not required for operation of the adapter, but may be used to charge the mobile device whilst in use.

Short summary description C2G 80934 video cable adapter Micro USB Type-B HDMI A Black:
This short summary of the C2G 80934 video cable adapter Micro USB Type-B HDMI A Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 80934, Micro USB Type-B, HDMI A, Gold, Black, Male/Female, 0 - 70 °C

Long summary description C2G 80934 video cable adapter Micro USB Type-B HDMI A Black:
This is an auto-generated long summary of C2G 80934 video cable adapter Micro USB Type-B HDMI A Black based on the first three specs of the first five spec groups.

C2G 80934. Connector 1: Micro USB Type-B, Connector 2: HDMI A, Connector contacts plating: Gold. Weight: 1.9 oz (54 g). Quantity per pack: 1 pc(s). Material: PVC

Features
Connector contacts plating
Gold
Connector 1 *
Micro USB Type-B
Connector 2 *
HDMI A
Product color
Black
Connector gender
Male/Female
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operational conditions
Storage temperature (T-T)
-10 - 40 °C
Weight & dimensions
Weight
1.9 oz (54 g)
Packaging data
Quantity per pack
1 pc(s)
Other features
Material
PVC
Country Distributor
United Kingdom 1 distributor(s)