location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SV1115IPEXT KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port USB PS/2 Server Remote Control IP KVM w/Virtual Media & Serial
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV1115IPEXT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030823302 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com SV1115IPEXT KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Keyboard port type: PS/2 Mouse port type: PS/2
  • - 1600 x 1200 pixels
Guarantee: 2 Year Warranty
Long product name StarTech.com SV1115IPEXT KVM switch Black :
The short editorial description of StarTech.com SV1115IPEXT KVM switch Black

StarTech.com 1 Port USB PS/2 Server Remote Control IP KVM w/Virtual Media & Serial
More>>>
StarTech.com SV1115IPEXT KVM switch Black:
The official marketing text of StarTech.com SV1115IPEXT KVM switch Black as supplied by the manufacturer

Full remote IP control of a server or PC, with virtual media remote file copying and installation

The SV1115IPEXT 1-Port USB PS/2 IP KVM with Virtual Media and Serial is a comprehensive server remote control solution that enables complete, administrative control of a server over a LAN or the Internet.

Unlike software solutions that work through an operating system, this IP KVM switch delivers BIOS-level control and full interaction with the boot process over an IP network connection, as if you were on-site, with support for security protocols such as SSH, SSL and RADIUS authentication for added protection.

A perfect option for driver updates, patches and remote application or operating system installations, this versatile KVM over IP solution enables file transfers over IP, using Virtual Media.

The IP KVM also offers 3 integrated USB 2.0 ports for connecting local peripherals (keyboard, mouse, USB storage device), which can then be accessed over IP, as well as an integrated RS-232 port that enables you to interact remotely with any device that uses an RS-232 serial terminal (routers, switches, etc.).

The SV1115IPEXT IP KVM switch can be controlled from any device with a web browser or VNC client (TightVNC, RealVNC, etc.), for an open source solution that eliminates the need for proprietary client access software, avoiding costly licensing fees.

Backed by a StarTech.com 2-year warranty and free Lifetime technical support.

Connectivity Model

The StarTech.com Advantage

- Full BIOS level remote access meaning you can reboot a connected PC or server, access the BIOS, and have full control over the keyboard and mouse as if you are on-site
- Virtual Media support enables remote installation of operating systems or applications for complete control of the connected system
- Open source design lets you remotely and securely access the connected system from any java enabled web browser or VNC client

Short summary description StarTech.com SV1115IPEXT KVM switch Black:
This short summary of the StarTech.com SV1115IPEXT KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SV1115IPEXT, 1600 x 1200 pixels, Black

Long summary description StarTech.com SV1115IPEXT KVM switch Black:
This is an auto-generated long summary of StarTech.com SV1115IPEXT KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com SV1115IPEXT. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1600 x 1200 pixels, Number of users: 4 user(s). Product color: Black. Package width: 4.17" (106 mm), Package depth: 11.8" (300 mm), Package height: 10.8" (274 mm). Connectivity technology: Wired, Compatible operating systems: Windows NT, 95, 98, 2000, ME, XP, MS-DOS, CPM, Linux, FreeBSD, UNIX., Management protocols: SSH, HTTP, SNMP, HTTPS, VNC & VNCS

Ports & interfaces
Keyboard port type *
PS/2
Mouse port type *
PS/2
Performance
Maximum resolution *
1600 x 1200 pixels
Number of users
4 user(s)
Design
Product color *
Black
Packaging data
Package width
4.17" (106 mm)
Package depth
11.8" (300 mm)
Packaging data
Package height
10.8" (274 mm)
Package weight
4.23 lbs (1.92 kg)
Other features
Connectivity technology
Wired
I/O ports
PS/2 3 x USB A 1 x USB B LAN & WAN (RJ45) RJ11 DB9 RS-232 (Serial DCE) DB9 RS-232 (Serial DTE) DC
Ports quantity
1
Compatible operating systems
Windows NT, 95, 98, 2000, ME, XP, MS-DOS, CPM, Linux, FreeBSD, UNIX.
Management protocols
SSH, HTTP, SNMP, HTTPS, VNC & VNCS
Brand Image Article code product Stock Price from
StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black
(show image)
SV3253DXI 32 Port Multi-user Cat5 Matrix IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)