location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother 5-Year On-Site 1 license(s) 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Year On-Site
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZWOS05MFC9140CDN show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother 5-Year On-Site 1 license(s) 5 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site
  • - 1 license(s)
  • - 5 year(s)
Long product name Brother 5-Year On-Site 1 license(s) 5 year(s) :
The short editorial description of Brother 5-Year On-Site 1 license(s) 5 year(s)

5-Year On-Site Warranty
More>>>
Brother 5-Year On-Site 1 license(s) 5 year(s):
The official marketing text of Brother 5-Year On-Site 1 license(s) 5 year(s) as supplied by the manufacturer

5-Year On-Site Warranty for MFC-9140CDN.

Short summary description Brother 5-Year On-Site 1 license(s) 5 year(s):
This short summary of the Brother 5-Year On-Site 1 license(s) 5 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Brother 5-Year On-Site, 1 license(s), 5 year(s), On-site

Long summary description Brother 5-Year On-Site 1 license(s) 5 year(s):
This is an auto-generated long summary of Brother 5-Year On-Site 1 license(s) 5 year(s) based on the first three specs of the first five spec groups.

Brother 5-Year On-Site. License quantity: 1 license(s), Number of years: 5 year(s), Type: On-site

Features
License quantity
1 license(s)
Type
On-site
Features
Number of years
5 year(s)
Compatibility
Brother MFC-9140CDN
Country Distributor
España 2 distributor(s)
México 1 distributor(s)