location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG F55600IM0P Semi built-in 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F55600IM0P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
911 424 310 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543317288
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:18:05
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG F55600IM0P Semi built-in 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Semi built-in
  • - 13 place settings
  • - 46 dB
  • - Eco, Glass/Delicate, Quick
  • - 24 h Delayed start timer
More>>>
Short summary description AEG F55600IM0P Semi built-in 13 place settings:
This short summary of the AEG F55600IM0P Semi built-in 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

AEG F55600IM0P, Semi built-in, Black, Stainless steel, Buttons, Basket, 13 place settings, 46 dB

Long summary description AEG F55600IM0P Semi built-in 13 place settings:
This is an auto-generated long summary of AEG F55600IM0P Semi built-in 13 place settings based on the first three specs of the first five spec groups.

AEG F55600IM0P. Appliance placement: Semi built-in, Control panel color: Black, Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Eco, Glass/Delicate, Quick. Water consumption per cycle: 10.2 L, Energy consumption per cycle: 0.932 kWh, Connected load: 2200 W. Width: 23.5" (596 mm), Depth: 22.6" (575 mm), Height: 32.2" (818 mm). Drying class: A, Annual energy consumption: 262 kWh, Annual water consumption: 2860 L

Brand Image Article code product Stock Price from
AEG

AEG FSB52620Z dishwasher Fully built-in 13 place settings
(show image)
FSB52620Z FSB52620Z 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG F55310VI1 Fully built-in 13 place settings
(show image)
911 536 138 F55310VI1 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG F88752M0P dishwasher Freestanding 15 place settings
(show image)
F88752M0P F88752M0P 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG FSE83810P dishwasher Fully built-in 13 place settings
(show image)
FSE83810P FSE83810P 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG F88001VI0P Fully built-in 12 place settings
(show image)
911 434 039 F88001VI0P 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG F77009MU0P Freestanding 12 place settings
(show image)
911 444 041 F77009MU0P 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG F77009BU0P Freestanding 12 place settings
(show image)
911 444 040 F77009BU0P 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG F78028UM0P dishwasher Semi built-in 12 place settings
(show image)
F78028UM0P F78028UM0P 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG F 55033 M0 Freestanding 12 place settings
(show image)
F55033M0 F 55033 M0 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG F64760M dishwasher Freestanding 12 place settings
(show image)
F64760M F64760M 0.00
(excl. VAT)
0 (incl. VAT)