Epson logo

Epson WorkForce AL-MX300DTN Laser A4 1200 x 1200 DPI 35 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77470
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson WorkForce AL-MX300DTN Laser A4 1200 x 1200 DPI 35 ppm:

1200 x 1200 dpi, AcuBrite, Print, Scan, Copy, 35ppm, 6s, 100000 Pages per month, USB 2.0, 750 MHz, 1GB Memory, Monochrome

Epson WorkForce AL-MX300DTN Laser A4 1200 x 1200 DPI 35 ppm:

Featuring an impressively high duty cycle, efficiency-boosting document management system compatibility, and a low total cost of ownership (TCO), you can print, copy and scan with confidence using this fast mono laser printer. An added paper tray increases the printer's overall paper capacity to 550 pages.

High performance made affordable
Print up to 35ppm, with a first page out time of just 5.5 seconds1, using this speedy multifunction printer; perfect for workgroups and offices. This model has a very low cost per page (CPP) and low total cost of ownership, a high toner cartridge yield of up to 10,000 pages2, and duplex printing as standard.

Reliability
Rely on Epson's expertise and the AL-MX300DTN's 100,000 page duty3 cycle to keep you printing for longer.

Flexibility
Print securely and in confidence thanks to compatibility with Epson's Email Print for Enterprise software4. Featuring LDAP support for quick integration in IT environments, allowing users to import an existing address book. In addition, documents can be scanned and sent directly to email accounts, FTP and network folders, ensuring that important paper documents can be shared instantly with members of staff anywhere. Use Epson's free iPrint app5 to print and scan from your tablet or smartphone, and share your files online. Documents can also be scanned straight to USB, ideal for quick document sharing or saving important files to portable memory devices.

Efficient document management
Organise documents easily and quickly; this printer is compatible with Document Capture Pro6, featuring push scan functionality, cloud services and document management systems integration.

Key Features
- High performance made affordable
- Print up to 35ppm, with a first page out time of just 5.5 seconds1
- Reliability
- High 100,000 page duty cycle3
- Flexibility
- Print, scan and copy
- LDAP address book support
- For quick integration in IT environments
- Efficient document management
- Organise documents easily and quickly

Short summary description Epson WorkForce AL-MX300DTN Laser A4 1200 x 1200 DPI 35 ppm:

Epson WorkForce AL-MX300DTN, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description Epson WorkForce AL-MX300DTN Laser A4 1200 x 1200 DPI 35 ppm:

Epson WorkForce AL-MX300DTN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.