location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI Microline 391 Turbo dot matrix printer 360 x 360 DPI 390 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microline 391 Turbo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62412002
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI Microline 391 Turbo dot matrix printer 360 x 360 DPI 390 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 360 x 360 DPI 390 cps
  • - 56 dB
  • - 200 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 100 W
Guarantee: 1-year parts, labor and printhead; 2/3-year options.
Long product name OKI Microline 391 Turbo dot matrix printer 360 x 360 DPI 390 cps :
The short editorial description of OKI Microline 391 Turbo dot matrix printer 360 x 360 DPI 390 cps

MICROLINE 391T – 230/240V
More>>>
Short summary description OKI Microline 391 Turbo dot matrix printer 360 x 360 DPI 390 cps:
This short summary of the OKI Microline 391 Turbo dot matrix printer 360 x 360 DPI 390 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Microline 391 Turbo, 390 cps, 360 x 360 DPI, 4 copies, 56 dB, 200 million characters, 4 million characters

Long summary description OKI Microline 391 Turbo dot matrix printer 360 x 360 DPI 390 cps:
This is an auto-generated long summary of OKI Microline 391 Turbo dot matrix printer 360 x 360 DPI 390 cps based on the first three specs of the first five spec groups.

OKI Microline 391 Turbo. Maximum print speed: 390 cps, Maximum resolution: 360 x 360 DPI, Maximum number of copies: 4 copies. Sound pressure level (printing): 56 dB. Print head life: 200 million characters, Ribbon life: 4 million characters, Mean time between failures (MTBF): 10000 h. Power consumption (typical): 100 W. Weight: 19.2 lbs (8.7 kg)