location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Uni-Box Plus file storage box Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Uni-Box Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19080095 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2020 10:36:39
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz Uni-Box Plus file storage box Black:
This short summary of the Leitz Uni-Box Plus file storage box Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Uni-Box Plus, Black, A4, 22.6 oz (640 g), 6.69 x 15.7 x 10.8" (170 x 400 x 275 mm)

Long summary description Leitz Uni-Box Plus file storage box Black:
This is an auto-generated long summary of Leitz Uni-Box Plus file storage box Black based on the first three specs of the first five spec groups.

Leitz Uni-Box Plus. Product color: Black, ISO A-series sizes (A0...A9): A4. Weight: 22.6 oz (640 g), Dimensions (WxDxH): 6.69 x 15.7 x 10.8" (170 x 400 x 275 mm)

Features
Product color
Black
ISO A-series sizes (A0...A9)
A4
Weight & dimensions
Weight
22.6 oz (640 g)
Dimensions (WxDxH)
6.69 x 15.7 x 10.8" (170 x 400 x 275 mm)
Brand Image Article code product Stock Price from
Leitz Plus file storage box Polystyrene Red Leitz Plus file storage box Polystyrene Red
(show image)
19080025 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plus file storage box Polystyrene Blue Leitz Plus file storage box Polystyrene Blue
(show image)
19080035 Plus 0.00
(excl. VAT)
0 (incl. VAT)