location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13 Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1N42EA#KIT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - Touchscreen 13.3" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 51 Wh 45 W
  • - Windows 8.1 Pro 64-bit
Guarantee: 1-year limited(upgrades available, sold separately), 1-yearon primary battery
Long product name HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver :
The short editorial description of HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver

Intel Core i5-4200U (1.6GHz, 3MB), 13.3" LED BrightView FHD UWVA touch (1920 x 1080), 4GB DDR3L SDRAM, 256GB M.2 SSD, Intel HD Graphics 4400, 802.11ac, Bluetooth 4.0, webcam, Windows 8.1 Pro 64 + Norton 360
More>>>
HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
The official marketing text of HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver as supplied by the manufacturer

Experience groundbreaking style with HP’s Spectre 13 Pro Ultrabook. At 15mm thin, its exquisite design incorporates sturdy aluminum alloy and elegant colors. Designed to help you stay connected, this notebook combines performance and sophistication.

Features

Windows 8 Pro or other operating systems available

The PC as art
- Enjoy this sleek, 15mm thin and 1,5 kg (3.3 lb) Ultrabook from HP with all aluminum construction and elegant exterior colors.
- Capture all the details with vibrant clarity, even in low light. Enjoy a more dynamic web chat experience, thanks to the HP TrueVision Full HD Webcam.
- HP CoolSense technology adjusts its temperature based on usage and conditions. It stays cool. You stay comfortable.

Full control at your fingertips
- Packed with the latest power and performance technologies – including a 4th generation Intel® Core™ processor - the HP Spectre 13 Pro keeps up with the most demanding tasks.
- Meet the lightning-fast hard drive that can keep up with your every demand. Quick and efficient, an HP Solid-State Drive helps you work through tasks without stops or stalls.
- Tap, swipe, pinch. It’s so easy to get to what you want with multi-touch gestures right on the touchscreen.
- Start up in an instant, switch between applications quickly, and manage files more easily, with the quick and fluid Windows 8.1.

Take HD up a notch
- The 33,78 cm (13.3") diagonal HP Vivid Full HD touchscreen display with IPS technology delivers crisp, vibrant images—any way you look at it. Wide viewing angles let everyone in on the fun.
- See everything more clearly in Full HD. Enjoy more engaging movies and more meaningful chats.
- Wirelessly send HD content from your detachable to another display or projector with WiDi8 or Miracast9 for an even larger view without the cumbersome cords.

Convenience
- Enjoy a quick connection using optional 802.11ac next-generation wireless, and take your Wi-Fi experience to the next level.
- The embedded Trusted Platform Module 1.2 (TPM) provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.
- Keep working even in dimly lit rooms or aboard red-eye flights with an illuminated keyboard.

Short summary description HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
This short summary of the HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre 13 Pro, Intel® Core™ i5, 1.6 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
This is an auto-generated long summary of HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver based on the first three specs of the first five spec groups.

HP Spectre 13 Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
Beats Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Ports & interfaces
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
51 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Weight & dimensions
Width
12.8" (324 mm)
Depth
8.66" (220 mm)
Height
0.551" (14 mm)
Weight *
3.31 lbs (1.5 kg)
Other features
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:35:36
Uk has collected 1 expert review for HP Spectre 13 Pro Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
tech.uk.msn.com
Updated:
2014-05-25 01:35:36
Microsoft has found turning Windows from a desktop operating system into a desktop+tablet operating system to be a difficult process, but the key advantage of the company's latest software is that you can run it on both a laptop and a tablet. As a result...
Good Impressive specs, a big and bright display, plus the flexibility to switch between tablet and laptop modes.
Bad Used solely as a tablet, the device doesn't measure up quite so well, and the trackpad is iffy...
Bottom line This is a computer that will interest anyone looking to get a seriously capable machine that brings the best out of Windows 8.1, as long as you have the money to spare...
80%
goodgearguide.com.au
Updated:
2014-05-25 01:35:36
The HP Spectre 13 Pro Ultrabook (or Notebook PC, as HP calls it) is blessed with good looks, high-quality construction, and a configuration that allows it to perform well under most office-style scenarios. It's a fourth-generation Intel Core i7-based unit...
Good 1440p, IPS screen, Strong build quality, Good keyboard...
Bad Wide touchpad can get in the way, Glossy screen, Audio not great...
Bottom line HP's Spectre 13 Pro is a 13.3in Ultrabook with a strong build quality and a vibrant, 1440p screen. It's comfortable to use, it's fast, and supplies decent battery life. It's worth checking out if you're after a new notebook for work or personal use...
90%