location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SV231USBA KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port Steel USB KVM Switch with Audio and USB 2.0 Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV231USBA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030819145 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com SV231USBA KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 2048 x 1536 pixels
Guarantee: 2 Year Warranty
Long product name StarTech.com SV231USBA KVM switch Black :
The short editorial description of StarTech.com SV231USBA KVM switch Black

StarTech.com 2 Port Steel USB KVM Switch with Audio and USB 2.0 Hub
More>>>
StarTech.com SV231USBA KVM switch Black:
The official marketing text of StarTech.com SV231USBA KVM switch Black as supplied by the manufacturer

Share a VGA display, USB keyboard/mouse and speakers between two computers

The SV231USBA 2-port USB KVM switch offers native USB control of 2 computers using a single keyboard, mouse and VGA monitor peripheral set. A versatile addition to any operating environment, this versatile USB KVM switch is suitable for graphics-intensive applications, with support for display resolutions of up to 2048x1536 pixels. A complete multimedia switching solution, the KVM Switch also supports audio switching between connected computers and allows you to "lock on" to the desired audio from one computer, even if you're controlling a different computer. Saving both install space and expense, the 2-port USB KVM switch features an integrated USB 2.0 hub that enables you to share high speed USB devices between computers, as if the peripheral devices were connected directly to the controlled (slave) computers - a cost-effective solution that eliminates the cost of duplicate peripheral purchases, with no compromise on functionality. Designed to provide a dependable computer control solution, the USB KVM switch is backed by StarTech.com's 2-year warranty and free lifetime technical support. Please Note: If you are using 2-in-1 KVM cables with this switch, the (GC15HSM) GC15HSM" text="Slimline VGA Gender Changer is required.

The StarTech.com Advantage

- Backed by StarTech.com's free lifetime technical support

Short summary description StarTech.com SV231USBA KVM switch Black:
This short summary of the StarTech.com SV231USBA KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SV231USBA, 2048 x 1536 pixels, Black

Long summary description StarTech.com SV231USBA KVM switch Black:
This is an auto-generated long summary of StarTech.com SV231USBA KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com SV231USBA. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product color: Black. Weight: 2.2 lbs (1 kg). Package width: 3.07" (78 mm), Package depth: 11.6" (295 mm), Package height: 10" (254 mm)

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Headphone outputs
1
Number of microphone inputs
1
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Product color *
Black
Weight & dimensions
Weight
2.2 lbs (1 kg)
Packaging data
Package width
3.07" (78 mm)
Package depth
11.6" (295 mm)
Package height
10" (254 mm)
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
3.94 x 6.5 x 1.77" (100 x 165 x 45 mm)
Ports quantity
2
Brand Image Article code product Stock Price from
StarTech.com SV431DDVDUA KVM switch Black StarTech.com SV431DDVDUA KVM switch Black
(show image)
SV431DDVDUA 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV431DD2DUA KVM switch Black StarTech.com SV431DD2DUA KVM switch Black
(show image)
SV431DD2DUA 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV231DD2DUA KVM switch Black StarTech.com SV231DD2DUA KVM switch Black
(show image)
SV231DD2DUA 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)