OKI logo

OKI MICROLINE 186 dot matrix printer 240 x 216 DPI 375 cps

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68743
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3-year parts and labor, 2-year printhead.
Long product name OKI MICROLINE 186 dot matrix printer 240 x 216 DPI 375 cps:

MICROLINE 186 Serial (120v, USB)

Short summary description OKI MICROLINE 186 dot matrix printer 240 x 216 DPI 375 cps:

OKI MICROLINE 186, 375 cps, 240 x 216 DPI, 128 KB, 58 dB, 200 million characters, 3 million characters

Long summary description OKI MICROLINE 186 dot matrix printer 240 x 216 DPI 375 cps:

OKI MICROLINE 186. Maximum print speed: 375 cps, Maximum resolution: 240 x 216 DPI. Buffer size: 128 KB, Sound pressure level (printing): 58 dB. Print head life: 200 million characters, Ribbon life: 3 million characters, Mean time between failures (MTBF): 20000 h. Weight: 9.92 lbs (4.5 kg). Dimensions (WxDxH): 14.6 x 10.8 x 3.15" (372 x 275 x 80 mm), Power requirements: 120V, Connectivity technology: Wired

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.