location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-M407S toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-M407S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-M407S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4727786682485 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:20:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLT-M407S toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Color toner page yield: 1000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-M407S toner cartridge 1 pc(s) Original Magenta :
The short editorial description of Samsung CLT-M407S toner cartridge 1 pc(s) Original Magenta

Magenta, 1000 pages, 1.2kg
More>>>
Samsung CLT-M407S toner cartridge 1 pc(s) Original Magenta:
The official marketing text of Samsung CLT-M407S toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

Print Cartridge
Samsung Magenta Toner Print Cartridge
Features
- Laser print technology
- Limited Warranty.*
* Limited Warranty does not apply to cartridges which have been refilled or to those which are simply empty as a result of normal use.
- Approximate 1000 page cartridge yield

Short summary description Samsung CLT-M407S toner cartridge 1 pc(s) Original Magenta:
This short summary of the Samsung CLT-M407S toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-M407S, 1000 pages, Magenta, 1 pc(s)

Long summary description Samsung CLT-M407S toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Samsung CLT-M407S toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Samsung CLT-M407S. Color toner page yield: 1000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLP-320, CLP-325, CLX-3185
Quantity per pack *
1 pc(s)
Color toner page yield *
1000 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
Samsung
Packaging data
Package width
7.2" (183 mm)
Package depth
2.87" (73 mm)
Package height
14.3" (363 mm)
Package weight
2.65 lbs (1.2 kg)
Other features
Print technology
Laser printing