location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-Y409S toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-Y409S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-Y409S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0635753721171 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2020 11:11:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLT-Y409S toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Color toner page yield: 1000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-Y409S toner cartridge 1 pc(s) Original Yellow :
The short editorial description of Samsung CLT-Y409S toner cartridge 1 pc(s) Original Yellow

Yellow toner cartridge for CLP-315, CLP-315W, CLX-3175FN & CLX-3175FW; 1,000 page yield
More>>>
Samsung CLT-Y409S toner cartridge 1 pc(s) Original Yellow:
The official marketing text of Samsung CLT-Y409S toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

SAMSUNG color laser supplies are designed to maximize your printer's performance. You'll enjoy top performance, total reliability, and impressive color quality every time you print. Their unique design and advanced technology offer easy-to-use features that make it easy to produce professional results at home or in the office.

Short summary description Samsung CLT-Y409S toner cartridge 1 pc(s) Original Yellow:
This short summary of the Samsung CLT-Y409S toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-Y409S, 1000 pages, Yellow, 1 pc(s)

Long summary description Samsung CLT-Y409S toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Samsung CLT-Y409S toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Samsung CLT-Y409S. Color toner page yield: 1000 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLP-310 / N, CLP-315 / W, CLX-3170FN, CLX-3175 / N / FN / FW
Quantity per pack *
1 pc(s)
Color toner page yield *
1000 pages
Type *
Original
Printing colors *
Yellow
Brand compatibility *
Samsung
Product color
Black
Weight & dimensions
Weight
18 oz (510 g)
Package width
13.4" (340 mm)
Package depth
7.72" (196 mm)
Package height
2.99" (76 mm)
Package weight
30.7 oz (870 g)
Other features
Print technology
Laser printing
Country Distributor
United States 1 distributor(s)