location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid 24/6 Red Stripe Staples pack 2000 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24/6 Red Stripe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11700245
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 18:56:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rapid 24/6 Red Stripe Staples pack 2000 staples
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Staples pack
  • - 2000 staples
  • - Material: Copper
  • - Metallic
Long product name Rapid 24/6 Red Stripe Staples pack 2000 staples :
The short editorial description of Rapid 24/6 Red Stripe Staples pack 2000 staples

Staples 24/6 RED STRIPE Copper coated Box of 2000
More>>>
Short summary description Rapid 24/6 Red Stripe Staples pack 2000 staples:
This short summary of the Rapid 24/6 Red Stripe Staples pack 2000 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid 24/6 Red Stripe, Staples pack, 2000 staples, Copper, Metallic, 30 sheets, 20E, 20EX, Cobra Ice, E12, E14, E15, E26, E28, F1, F16, F18, F30, FM20, FM22, FM32, Freeze, K1,...

Long summary description Rapid 24/6 Red Stripe Staples pack 2000 staples:
This is an auto-generated long summary of Rapid 24/6 Red Stripe Staples pack 2000 staples based on the first three specs of the first five spec groups.

Rapid 24/6 Red Stripe. Type: Staples pack, Capacity: 2000 staples, Material: Copper. Package width: 2.13" (54 mm), Package depth: 0.906" (23 mm), Package height: 2.44" (62 mm)