OKI logo

OKI C3400N Color 600 x 1200 DPI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43820
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1-year limited warranty with Overnight Exchange on printer (US and Canada only), industry-leading 5-year limited warranty on LED printheads; 24x7x365 live technical support (US and Canada only).
Long product name OKI C3400N Color 600 x 1200 DPI:

C3400n Digital Color Printer, 230V (Multilingual)

Short summary description OKI C3400N Color 600 x 1200 DPI:

OKI C3400N, Color, 600 x 1200 DPI, 20 ppm, Network ready

Long summary description OKI C3400N Color 600 x 1200 DPI:

OKI C3400N. Color. Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.