location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B4550N 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B4550N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62429604
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI B4550N 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - 24 ppm
  • - Maximum duty cycle: 40000 pages per month
  • - Total input capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 266 MHz
Guarantee: Printer:1-Year limited warranty on parts and labor with Overnight Exchange; 5-Year limited LED printhead warranty.
Long product name OKI B4550N 2400 x 600 DPI :
The short editorial description of OKI B4550N 2400 x 600 DPI

B4550n Digital Mono Printer, 24ppm, 120V
More>>>
Short summary description OKI B4550N 2400 x 600 DPI:
This short summary of the OKI B4550N 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B4550N, Laser, 2400 x 600 DPI, 24 ppm, Network ready

Long summary description OKI B4550N 2400 x 600 DPI:
This is an auto-generated long summary of OKI B4550N 2400 x 600 DPI based on the first three specs of the first five spec groups.

OKI B4550N. Print technology: Laser. Maximum duty cycle: 40000 pages per month. Maximum resolution: 2400 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 24 ppm. Network ready