location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C1853A printing paper A4 (210x297 mm) Matte 100 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1853A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1853A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698214565 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP C1853A printing paper A4 (210x297 mm) Matte 100 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet printing
  • - A4 (210x297 mm)
  • - 135 g/m²
  • - Finish type: Matte
  • - 100 sheets
  • - White
Guarantee: Statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http://www.hp.com/support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP C1853A printing paper A4 (210x297 mm) Matte 100 sheets White :
The short editorial description of HP C1853A printing paper A4 (210x297 mm) Matte 100 sheets White

Premium Heavyweight Matt Paper, 135 g/m², A4/210 x 297 mm, 100 sht
More>>>
HP C1853A printing paper A4 (210x297 mm) Matte 100 sheets White:
The official marketing text of HP C1853A printing paper A4 (210x297 mm) Matte 100 sheets White as supplied by the manufacturer

HP Premium Heavyweight Paper is a versatile, heavyweight paper with a quality matt finish on both sides. It´s ideal for printing reports, proposals, calendars and certificates.

Short summary description HP C1853A printing paper A4 (210x297 mm) Matte 100 sheets White:
This short summary of the HP C1853A printing paper A4 (210x297 mm) Matte 100 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP C1853A, Inkjet printing, A4 (210x297 mm), Matte, 100 sheets, 135 g/m², White

Long summary description HP C1853A printing paper A4 (210x297 mm) Matte 100 sheets White:
This is an auto-generated long summary of HP C1853A printing paper A4 (210x297 mm) Matte 100 sheets White based on the first three specs of the first five spec groups.

HP C1853A. Recommended usage: Inkjet printing, Paper size: A4 (210x297 mm), Finish type: Matte. Package width: 8.27" (210 mm), Package depth: 1.38" (35 mm), Package height: 11.9" (303 mm)

Features
Recommended usage *
Inkjet printing
Paper size *
A4 (210x297 mm)
Finish type *
Matte
Sheets per pack *
100 sheets
Product color
White
Media weight *
135 g/m²
Opacity
98%
Operational conditions
Storage temperature (T-T)
20 - 25 °C
Storage relative humidity (H-H)
40 - 60%
Weight & dimensions
Package width
8.27" (210 mm)
Package depth
1.38" (35 mm)
Package height
11.9" (303 mm)
Package weight
33.2 oz (940 g)