location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable 4905-23 Metal Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4905-23
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
490523 show
Show alternative article codes used in the online market place
Category:
Pictograms which can be stuck to a surface without applying any additional adhesive or glue.
Self Adhesive Signs Check ‘Durable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Durable 4905-23 Metal Silver :
The short editorial description of Durable 4905-23 Metal Silver

PICTO "Men's WC", Silver
More>>>
Short summary description Durable 4905-23 Metal Silver:
This short summary of the Durable 4905-23 Metal Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Durable 4905-23, Metal, Silver, 1 pc(s), 3.27" (8.3 cm)

Long summary description Durable 4905-23 Metal Silver:
This is an auto-generated long summary of Durable 4905-23 Metal Silver based on the first three specs of the first five spec groups.

Durable 4905-23. Material: Metal, Product color: Silver, Quantity per pack: 1 pc(s). Diameter: 3.27" (8.3 cm)

Brand Image Article code product Stock Price from
Durable

Durable 4951-23 Stainless steel Silver
(show image)
495123A Men's WC Symbol 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 4904-23 Metal Silver
(show image)
490423 4904-23 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 4907-23 Metal Silver
(show image)
490723 4907-23 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 4953-23 Stainless steel Silver
(show image)
495323 4953-23 0.00
(excl. VAT)
0 (incl. VAT)