location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable Women's WC Symbol Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Women's WC Symbol
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
495023 show
Show alternative article codes used in the online market place
Category:
Pictorial symbol for a word or phrase.
Pictograms Check ‘Durable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Durable Women's WC Symbol Silver :
The short editorial description of Durable Women's WC Symbol Silver

Women's WC Symbol, Silver
More>>>
Short summary description Durable Women's WC Symbol Silver:
This short summary of the Durable Women's WC Symbol Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Durable Women's WC Symbol, 4.72" (120 mm), 3.54" (90 mm), Silver

Long summary description Durable Women's WC Symbol Silver:
This is an auto-generated long summary of Durable Women's WC Symbol Silver based on the first three specs of the first five spec groups.

Durable Women's WC Symbol. Width: 4.72" (120 mm), Height: 3.54" (90 mm). Product color: Silver

Brand Image Article code product Stock Price from
Durable

Durable 490165 pictogram
(show image)
490165 490165 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 495423 pictogram
(show image)
495423 495423 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 495623 pictogram
(show image)
495623 495623 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable PICTO "No Entry" Silver
(show image)
491265 PICTO "No Entry" 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Men's WC Symbol Silver
(show image)
495123 Men's WC Symbol 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Omdraaipicto Open/Closed Silver
(show image)
495565 Omdraaipicto Open/Closed 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable PICTO "PUSH" Silver
(show image)
490065 PICTO "PUSH" 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)