location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentel C525-2B lead refill

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentel Check ‘Pentel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C525-2B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C525-2B
Category:
Additional 'leads' for reusable pencils.
Lead Refills Check ‘Pentel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:52:18
The date of the most recent change of the data-sheet in Icecat's system
Long product name Pentel C525-2B lead refill :
The short editorial description of Pentel C525-2B lead refill

C525-2B - Black
More>>>
Short summary description Pentel C525-2B lead refill:
This short summary of the Pentel C525-2B lead refill data-sheet is auto-generated and uses the product title and the first six key specs.

Pentel C525-2B, 2B, 0.0197" (0.5 mm)

Long summary description Pentel C525-2B lead refill:
This is an auto-generated long summary of Pentel C525-2B lead refill based on the first three specs of the first five spec groups.

Pentel C525-2B. Hardness: 2B, Thickness: 0.0197" (0.5 mm)

Brand Image Article code product Stock Price from
Pentel

Pentel 000709 lead refill 2B Black
(show image)
000709 Super Hi-Polymer® Lead, 0.5mm, 12 Pieces 0.00
(excl. VAT)
0 (incl. VAT)