location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C782X2MG toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C782X2MG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C782X2MG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646018845 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 17:11:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C782X2MG toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Color toner page yield: 15000 pages
  • - Laser printing
  • - 1 pc(s)
Guarantee: 2 years
Long product name Lexmark C782X2MG toner cartridge 1 pc(s) Original Magenta :
The short editorial description of Lexmark C782X2MG toner cartridge 1 pc(s) Original Magenta

C782 Magenta Extra High Yield Print Cartridge
More>>>
Lexmark C782X2MG toner cartridge 1 pc(s) Original Magenta:
The official marketing text of Lexmark C782X2MG toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

Average Continuous Composite CMY Declared Cartridge Yield up to 15,000 standard pages in accordance with ISO/IEC 19798.

-These Lexmark supplies are designed to provide exceptional value, reliability and outstanding print quality. These supplies offer an easy front loading design with a simple, intuitive user interface. The only additional supply product necessary other than print cartridges is a simple waste toner container.
-True: Accurate technology. Genuine quality. Environmental focus. It's our nature.
-Image: Crisp print. Professional documents. Great Impressions. Project your character.
-Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark C782X2MG toner cartridge 1 pc(s) Original Magenta:
This short summary of the Lexmark C782X2MG toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C782X2MG, 15000 pages, Magenta, 1 pc(s)

Long summary description Lexmark C782X2MG toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Lexmark C782X2MG toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Lexmark C782X2MG. Color toner page yield: 15000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
C782
Quantity per pack *
1 pc(s)
Color toner page yield *
15000 pages
Type *
Original
Printing colors *
Magenta
Weight & dimensions
Package weight
5.07 lbs (2.3 kg)
Logistics data
Harmonized System (HS) code
84439990
Quantity per pallet
56 pc(s)
Other features
Color
Yes
Print technology
Laser printing
Archival storage life
2 year(s)
Brand Image Article code product Stock Price from
Lexmark C782X2YG toner cartridge 1 pc(s) Original Yellow Lexmark C782X2YG toner cartridge 1 pc(s) Original Yellow
(show image)
C782X2YG C782X2YG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C782X2CG toner cartridge 1 pc(s) Original Cyan Lexmark C782X2CG toner cartridge 1 pc(s) Original Cyan
(show image)
C782X2CG C782X2CG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C782X2KG toner cartridge 1 pc(s) Original Black Lexmark C782X2KG toner cartridge 1 pc(s) Original Black
(show image)
C782X2KG C782X2KG 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)