location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte 15262 tab index Blank tab index Polypropylene (PP) Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15262
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15262
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5902812152623
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Oct 2021 08:57:51
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Esselte 15262 tab index Blank tab index Polypropylene (PP) Multicolor:
This short summary of the Esselte 15262 tab index Blank tab index Polypropylene (PP) Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte 15262, Blank tab index, Polypropylene (PP), Multicolor, A4, 2, 4, 6, 8.86" (225 mm)

Long summary description Esselte 15262 tab index Blank tab index Polypropylene (PP) Multicolor:
This is an auto-generated long summary of Esselte 15262 tab index Blank tab index Polypropylene (PP) Multicolor based on the first three specs of the first five spec groups.

Esselte 15262. Type: Blank tab index, Material: Polypropylene (PP), Product color: Multicolor. Width: 8.86" (225 mm), Length: 0.0787" (2 mm), Height: 11.7" (297 mm)

Brand Image Article code product Stock Price from
Esselte

Esselte 100191 tab index
(show image)
100191 100191 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 15261 tab index Blank tab index Polypropylene (PP) Multicolor
(show image)
15261 Esselte Divider, PP, A4 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 15260 tab index Blank tab index Polypropylene (PP) Multicolor
(show image)
15260 15260 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 100169 tab index Blank tab index Cardboard Multicolor
(show image)
100169 100169 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Multicoloured Polypropylene Dividers Blank tab index Polypropylene (PP) Multicolor
(show image)
15259 Multicoloured Polypropylene Dividers 0.00
(excl. VAT)
0 (incl. VAT)