Braun logo

Braun 560 men's shaver Foil shaver Trimmer Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99318
Info modified on:
14 Nov 2019, 15:32:49
Long product name Braun 560 men's shaver Foil shaver Trimmer Blue:

560, Series 5 Shaver

Braun 560 men's shaver Foil shaver Trimmer Blue:

The product innovation from Braun offers you maximum power and optimum flexibility with individual adjustable contour adaptation.

Series 5 shavers highlights:
Shaving even flat lying hairs effortlessly

By means of micro-oscillations, the active integrated cutter called Power Comb™ also raises hairs that lie flat to the skin to avoid missed hairs in hard to shave areas, such as the neck and under the chin.

Maximum shaving efficiency and less skin irritation
The Precision Comfort Blades cut hair extraordinarily close in a single stroke – for exceptional closeness and comfort.

Smart contour adaptation
The contour hugging head automatically adjusts to every facial contour – for a perfect shave.

Rapid Closeness
The twin-foils and integrated cutter of the 3-stage Cutting System shave long hairs and stubble progressively closer in one stroke.

Simple and effective shaving even in hard-to-shave areas
The slim Precision Shaver Head provides an effective shave, even in hard-to-shave areas.

Short summary description Braun 560 men's shaver Foil shaver Trimmer Blue:

Braun 560, Foil shaver, Blue, Lithium-Ion (Li-Ion), 50 min

Long summary description Braun 560 men's shaver Foil shaver Trimmer Blue:

Braun 560. Shaver system: Foil shaver, Product color: Blue. Battery technology: Lithium-Ion (Li-Ion). Cordless operation: 50 min

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.