location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic SPS-17 laptop case 17" Sleeve case Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPS-17
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPS-17 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic SPS-17 laptop case 17" Sleeve case Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 17" Gray
  • - Neoprene
  • - 12 oz (340 g)
Guarantee: 25 Years.
Long product name Case Logic SPS-17 laptop case 17" Sleeve case Gray :
The short editorial description of Case Logic SPS-17 laptop case 17" Sleeve case Gray

17" MacBook Pro Shuttle
More>>>
Case Logic SPS-17 laptop case 17" Sleeve case Gray:
The official marketing text of Case Logic SPS-17 laptop case 17" Sleeve case Gray as supplied by the manufacturer

-Great fit for 17" MacBook Pro.
-Compact design allows you to safely transport your laptop in any briefcase, messenger bag or backpack.
-Durable, weather–resistant neoprene cushions and protects your computer.
-Outer zippered Power Pocket a convenient place to carry AC/Power Adapter, personal items and accessories.

Short summary description Case Logic SPS-17 laptop case 17" Sleeve case Gray:
This short summary of the Case Logic SPS-17 laptop case 17" Sleeve case Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic SPS-17, Sleeve case, 17", 12 oz (340 g)

Long summary description Case Logic SPS-17 laptop case 17" Sleeve case Gray:
This is an auto-generated long summary of Case Logic SPS-17 laptop case 17" Sleeve case Gray based on the first three specs of the first five spec groups.

Case Logic SPS-17. Case type: Sleeve case, Maximum screen size: 17". Weight: 12 oz (340 g)

Features
Maximum screen size *
17"
Case type *
Sleeve case
Material *
Neoprene
Product main color *
Gray
Weight & dimensions
Weight
12 oz (340 g)
Notebook compartment dimensions (W x D x H)
15.4 x 10.4 x 0.984" (391 x 264 x 25 mm)
Other features
Dimensions (WxDxH)
15.7 x 10.7 x 0.984" (400 x 273 x 25 mm)
Weight (imperial)
12 lbs