location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 7m, Displayport mini - Displayport mini 275.6" (7 m) Mini DisplayPort White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7m, Displayport mini - Displayport mini
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83470
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619834709
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2022 12:05:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DeLOCK 7m, Displayport mini - Displayport mini 275.6" (7 m) Mini DisplayPort White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 275.6" (7 m)
  • - Mini DisplayPort
  • - Mini DisplayPort
  • - White
Long product name DeLOCK 7m, Displayport mini - Displayport mini 275.6" (7 m) Mini DisplayPort White :
The short editorial description of DeLOCK 7m, Displayport mini - Displayport mini 275.6" (7 m) Mini DisplayPort White

Cable Displayport mini male > male 7 m
More>>>
Short summary description DeLOCK 7m, Displayport mini - Displayport mini 275.6" (7 m) Mini DisplayPort White:
This short summary of the DeLOCK 7m, Displayport mini - Displayport mini 275.6" (7 m) Mini DisplayPort White data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 7m, Displayport mini - Displayport mini, 275.6" (7 m), Mini DisplayPort, Mini DisplayPort, White, Gold, Male/Male

Long summary description DeLOCK 7m, Displayport mini - Displayport mini 275.6" (7 m) Mini DisplayPort White:
This is an auto-generated long summary of DeLOCK 7m, Displayport mini - Displayport mini 275.6" (7 m) Mini DisplayPort White based on the first three specs of the first five spec groups.

DeLOCK 7m, Displayport mini - Displayport mini. Cable length: 275.6" (7 m), Connector 1: Mini DisplayPort, Connector 2: Mini DisplayPort. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK 83484 DisplayPort cable 196.9" (5 m) Mini DisplayPort White
(show image)
83484 83484 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK mini DP/DP 1.2 78.7" (2 m) Mini DisplayPort DisplayPort Black
(show image)
82438 mini DP/DP 1.2 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Cable Displayport 3m male - male Gold 118.1" (3 m) Black
(show image)
82424 Cable Displayport 3m male - male Gold 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)