location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 7000 QG3387/15 beard trimmer 58 Wet & Dry Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QG3387/15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG3387/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103812104 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips MULTIGROOM Series 7000 QG3387/15 beard trimmer 58 Wet & Dry Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of length steps: 58
  • - Wet & Dry
  • - Black, Gray
Guarantee: 2 year(s)
Long product name Philips MULTIGROOM Series 7000 QG3387/15 beard trimmer 58 Wet & Dry Black, Gray :
The short editorial description of Philips MULTIGROOM Series 7000 QG3387/15 beard trimmer 58 Wet & Dry Black, Gray

1h, 58 length, 4 combs
More>>>
Philips MULTIGROOM Series 7000 QG3387/15 beard trimmer 58 Wet & Dry Black, Gray:
The official marketing text of Philips MULTIGROOM Series 7000 QG3387/15 beard trimmer 58 Wet & Dry Black, Gray as supplied by the manufacturer

All-in-one HEAD-TO-TOE Styling

Maximum versatility for full body styling
Complete your style with this waterproof, MultiGroomer. A full metal trimmer and a set of 8 attachments-including adjustable combs with up to 18 length settings-gives you complete styling power over face, hair and body.

Versatile
- 18 length setting beard & moustache comb
- 12 length setting detail & stubble comb
- 18 length setting hair-clipping comb
- 10 length settings bodytrimming comb

Easy to use
- Fully waterproof for easy cleaning
- Turbo power boost for fast results on thick hair
- Travel and storage pouch for convenient travel and storage

Skin friendly performance
- Full size trimmer for neck line, sideburns and chin
- 21mm detail trimmer for fine lines, small areas and details
- Detail foil shaver for a close finish around the edges
- Bodygroom smoothly trims and shaves any area of your body
- Comfortably remove unwanted hairs

Short summary description Philips MULTIGROOM Series 7000 QG3387/15 beard trimmer 58 Wet & Dry Black, Gray:
This short summary of the Philips MULTIGROOM Series 7000 QG3387/15 beard trimmer 58 Wet & Dry Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 7000 QG3387/15, Self-sharpening blade, Black, Gray

Long summary description Philips MULTIGROOM Series 7000 QG3387/15 beard trimmer 58 Wet & Dry Black, Gray:
This is an auto-generated long summary of Philips MULTIGROOM Series 7000 QG3387/15 beard trimmer 58 Wet & Dry Black, Gray based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 7000 QG3387/15. Trimming styles: Detailed styling, Long beard, Moustache, Short beard, Stubble look. Product color: Black, Gray, Housing material: Metal. Battery type: Built-in battery, Charging time: 1 h, Fast charging time: 5 min

Performance
Number of length steps *
58
Wet & Dry *
Yes
Trimming styles
Detailed styling, Long beard, Moustache, Short beard, Stubble look
Self-sharpening blade
Yes
Design
Product color *
Black, Gray
Housing material
Metal
Power
Battery type
Built-in battery
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
AC input voltage
100 - 240 V
Battery level indicator
Yes
Packaging content
Storage pouch
Yes
Cleaning brush
Yes