location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 9000 BT9280/15 beard trimmer 17 0.276" (7 mm) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT9280/15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT9280/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103684374
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips BEARDTRIMMER Series 9000 BT9280/15 beard trimmer 17 0.276" (7 mm) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60 min
  • - Number of length steps: 17
  • - Minimum hair length: 0.0157" (0.4 mm) Maximum hair length: 0.276" (7 mm)
  • - Black
Guarantee: 2 Year
Long product name Philips BEARDTRIMMER Series 9000 BT9280/15 beard trimmer 17 0.276" (7 mm) Black :
The short editorial description of Philips BEARDTRIMMER Series 9000 BT9280/15 beard trimmer 17 0.276" (7 mm) Black

Waterproof, 1h, 17 Length, 100-240V
More>>>
Philips BEARDTRIMMER Series 9000 BT9280/15 beard trimmer 17 0.276" (7 mm) Black:
The official marketing text of Philips BEARDTRIMMER Series 9000 BT9280/15 beard trimmer 17 0.276" (7 mm) Black as supplied by the manufacturer

Ultimate precision

The only beard trimmer with a laser guide
Experience ultimate control with an exclusive laser guide, allowing you to create the exact look you want with total confidence.

Easy to use
- 2-year guarantee, worldwide voltage, no oil needed
- Detail comb for precision, and beard comb for control
- LED display shows the battery level
- The LED display clearly shows your chosen length setting
- 60 minutes cordless use after a 1-hour charge, or plug it in
- Water-resistant for easy cleaning

Precision
- The zoom wheel 'locks in' your chosen length setting
- Set length to 1/64” (0.4mm) for perfect stubble every day
- Use the unique laser guide for precise, symmetric results
- Dual-sided reversible trimmer for ultimate versatility

Skin-friendly performance
- Skin-friendly, high-performance blades for the perfect trim

Short summary description Philips BEARDTRIMMER Series 9000 BT9280/15 beard trimmer 17 0.276" (7 mm) Black:
This short summary of the Philips BEARDTRIMMER Series 9000 BT9280/15 beard trimmer 17 0.276" (7 mm) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 9000 BT9280/15, Black

Long summary description Philips BEARDTRIMMER Series 9000 BT9280/15 beard trimmer 17 0.276" (7 mm) Black:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 9000 BT9280/15 beard trimmer 17 0.276" (7 mm) Black based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 9000 BT9280/15. Minimum hair length: 0.0157" (0.4 mm), Maximum hair length: 0.276" (7 mm). Product color: Black. Operating time: 60 min, AC input voltage: 100-240 V

Performance
Number of length steps *
17
Minimum hair length *
0.0157" (0.4 mm)
Maximum hair length *
0.276" (7 mm)
Design
Product color *
Black
Power
Operating time *
60 min
AC input voltage
100-240 V
Packaging content
Cleaning brush
Yes