location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Fast Ethernet Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSW-0511 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878742003623 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:20:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 10BASE-T, 100BASE-TX
  • - MAC address table: 1024 entries Switching capacity: 1 Gbit/s
Long product name LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red :
The short editorial description of LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red

5 x 10/100Base-TX RJ-45, 1K MAC, 1Gbps, 1.93W, IEEE 802.3/u/x
More>>>
LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red:
The official marketing text of LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red as supplied by the manufacturer

The LevelOne FSW-0511 is a 10/100Mbps NWay Unmanaged Switch with outstanding performance and high efficiency. With 5 NWay auto-negotiation ports, this switch fulfills the needs of connecting users on a network with automatic selection of best network speed and duplex mode.

Power Saving Features
The FSW-0511 supports Green Ethernet to provide power-saving benefits without compromising performance. On of the ways it does this is by automatically detecting the length of connected cables and can adjust power usage by saving energy on shorter cable connections.

Compact and Stylish Design
The stylish, compact wall-mountable housing of FSW-0511 fits any working environment. It comes
with 5 10/100Mbps ports to meet SOHO and home network expansion needs.

Easy to Use
The FSW-0511 is plug-and-play and supports all kinds of network protocol compatibility to make installation and network management easy and fast. LED indicators provide quick, easy to read port and switch information.

- Provides flexibility of 5x 10/100BASE-TX ports
- 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
- Supports 1K MAC address auto-learning and auto-aging
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- Compact, lightweight design
- Provides wall or desktop mounting
- Supports LevelOne Green power saving technology

Short summary description LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red:
This short summary of the LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FSW-0511, Unmanaged, Fast Ethernet (10/100), Full duplex, Wall mountable

Long summary description LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red:
This is an auto-generated long summary of LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red based on the first three specs of the first five spec groups.

LevelOne FSW-0511. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1024 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Wall mountable

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Switching capacity *
1 Gbit/s
MAC address table *
1024 entries
Store-and-forward
Yes
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Design
Rack mounting *
No
Design
Stackable *
No
Product color
Black, Red
LED indicators
Activity, Link, Power
Wall mountable
Yes
Country of origin
China
Certification
FCC, CE, RoHS
Performance
Buffer size
128 KB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
9 V
Output current
0.6 A
Power consumption (max)
1.93 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5.55" (141 mm)
Depth
3.35" (85 mm)
Height
1.08" (27.5 mm)
Brand Image Article code product Stock Price from
LevelOne FSW-0822 network switch Unmanaged Power over Ethernet (PoE) LevelOne FSW-0822 network switch Unmanaged Power over Ethernet (PoE)
(show image)
FSW-0822 FSW-0822 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FSW-0812 network switch Unmanaged Power over Ethernet (PoE) LevelOne FSW-0812 network switch Unmanaged Power over Ethernet (PoE)
(show image)
FSW-0812 FSW-0812 0.00
(excl. VAT)
0 (incl. VAT)
ASUS GX1008B network switch Unmanaged White ASUS GX1008B network switch Unmanaged White
(show image)
GX1008B GX1008B 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FSW-0512 network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Gray LevelOne FSW-0512 network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Gray
(show image)
FSW-0512 5-Port Fast Ethernet PoE PD Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne IFE-0502 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black LevelOne IFE-0502 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black
(show image)
IFE-0502 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch Unmanaged Power over Ethernet (PoE) Black LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch Unmanaged Power over Ethernet (PoE) Black
(show image)
FSW-0809 4-Port PoE + 4-Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FSW-0808TX network switch Unmanaged Fast Ethernet (10/100) Gray LevelOne FSW-0808TX network switch Unmanaged Fast Ethernet (10/100) Gray
(show image)
FSW-0808TX 8-Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)