location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton EBAB11 power distribution unit (PDU) 6 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EBAB11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EBAB11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743172065803 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Years
Long product name Eaton EBAB11 power distribution unit (PDU) 6 AC outlet(s) 0U Black :
The short editorial description of Eaton EBAB11 power distribution unit (PDU) 6 AC outlet(s) 0U Black

Basic, 22kW, 400V In, x 60309-16A 3Ph In, 6 x C13 Out
More>>>
Short summary description Eaton EBAB11 power distribution unit (PDU) 6 AC outlet(s) 0U Black:
This short summary of the Eaton EBAB11 power distribution unit (PDU) 6 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton EBAB11, Basic, 0U, Black, 6 AC outlet(s), C13 coupler, IEC 60309

Long summary description Eaton EBAB11 power distribution unit (PDU) 6 AC outlet(s) 0U Black:
This is an auto-generated long summary of Eaton EBAB11 power distribution unit (PDU) 6 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Eaton EBAB11. PDU types: Basic, Rack capacity: 0U, Product color: Black. AC outlets quantity: 6 AC outlet(s), AC outlet types: C13 coupler, Power plug: IEC 60309. Nominal input voltage: 400 V, Maximum current: 32 A, AC input frequency: 50 Hz. Dimensions (WxDxH): 2.05 x 27.7 x 2.09" (52 x 704 x 53 mm), Weight: 5.07 lbs (2.3 kg). Package weight: 7.28 lbs (3.3 kg)

Country Distributor
Italia 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
New Zealand 1 distributor(s)