location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E733 Intel® Core™ i7 i7-3632QM Laptop 13.3" HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E733
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E7330M67A1RU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 04:18:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK E733 Intel® Core™ i7 i7-3632QM Laptop 13.3" HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-3632QM 2.2 GHz
  • - 13.3" HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 16 GB DDR3-SDRAM 1600 MHz 2 x 8 GB
  • - 512 GB SSD Blu-Ray DVD Combo
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3G
  • - Lithium-Ion (Li-Ion) 63 Wh
  • - Windows 8 Pro 64-bit
Long product name Fujitsu LIFEBOOK E733 Intel® Core™ i7 i7-3632QM Laptop 13.3" HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver :
The short editorial description of Fujitsu LIFEBOOK E733 Intel® Core™ i7 i7-3632QM Laptop 13.3" HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver

Intel Core i7-3632QM Processor (6M Cache, up to 3.20 GHz), Intel QM77, 16GB DDR3 1600MHz, 512GB SSD, 13.3" HD LED 1366 x 768, Blu-Ray DVD Combo, Gigabit LAN, WLAN, Bluetooth, 3G, WebCam, Windows 8 Pro 64-bit
More>>>
Fujitsu LIFEBOOK E733 Intel® Core™ i7 i7-3632QM Laptop 13.3" HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver:
The official marketing text of Fujitsu LIFEBOOK E733 Intel® Core™ i7 i7-3632QM Laptop 13.3" HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver as supplied by the manufacturer

The elegant LIFEBOOK E Line offers three premium notebooks for corporate demands offering ultimate flexibility and convenience. The underlying family concept includes a common BIOS, components and accessories, resulting in decreased TCO and complexity. As part of the Fujitsu LIFEBOOK E Line, LIFEBOOK E733 is the ideal lightweight and fully-equipped notebook for mobile or office-based working. It provides the ultimate balance between mobility and ease of use.

Family Concept
With its underlying family concept, the elegant LIFEBOOK E Line including three notebooks from 13.3-inch to 15.6-inch lets you decrease your expenses regarding roll out and investments related to your IT equipment. Being part ot the E Line, LIFEBOOK E733 shares its components such as the AC Adapter, port replicator or modular bay elements with LIFEBOOK E743 and LIFEBOOK E753. A common mainboard with same drivers, BIOS and bit image amongst the three notebooks lets you additionally reduce complexity.

Thin and lightweight
With their small form factor and light weight, the LIFEBOOK E Line notebooks provide maximum portability and ease of use in the office, in meetings or on occasional business trips. With only 20 mm in the front and 27 mm on the rear side as well as its light weight starting from only 1.6 kg, LIFEBOOK E733 is especially easy to carry and fits in every briefcase. Moreover, its attractive looks with red elements and high-quality materials offer you classy but modern mobility.

Ultimate Data Security
Protect your most valuable asset - your company data with features like integrated SmartCard reader, Fujitsu's Advanced Theft Protection, optional fingerprint sensor or Full Disk Encryption, granting you ultimate security.

Maximum Convenience
The LIFEBOOK E Line offers you the perfect premium feature set for corporate demands. Hence, LIFEBOOK E733 comprises optional embedded 4G/LTE for high-speed connectivity, modular bay with optional 2nd battery, 2nd HDD, patented bay projector or DVD Super Multi for outstanding flexibility as well as a large touchpad and optional backlit keyboard for increased ease of use.

Short summary description Fujitsu LIFEBOOK E733 Intel® Core™ i7 i7-3632QM Laptop 13.3" HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver:
This short summary of the Fujitsu LIFEBOOK E733 Intel® Core™ i7 i7-3632QM Laptop 13.3" HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E733, Intel® Core™ i7, 2.2 GHz, 13.3", 1366 x 768 pixels, 16 GB, 512 GB

Long summary description Fujitsu LIFEBOOK E733 Intel® Core™ i7 i7-3632QM Laptop 13.3" HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK E733 Intel® Core™ i7 i7-3632QM Laptop 13.3" HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E733. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product color: Black, Silver

Design
Product type *
Laptop
Product color *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
13.3"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Display number of colors
16.78 million colors
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3632QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.2 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 1224
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x166
Maximum resolution
2560 x 1600 pixels
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
3G
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71458
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5800 mAh
Battery capacity *
63 Wh
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Certification
CE, CB, WEEE, HCT / HCL entry / WHQL
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
12.6" (321 mm)
Depth
8.98" (228 mm)
Height (front)
0.787" (2 cm)
Height (rear)
1.06" (2.7 cm)
Weight *
3.53 lbs (1.6 kg)
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:24:00
Uk has collected 12 expert reviews for Fujitsu LIFEBOOK E733 Intel® Core™ i7 i7-3632QM Laptop 33.8 cm (13.3") HD 16 GB DDR3-SDRAM 512 GB SSD Windows 8 Pro Black, Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
notebookcheck.net
Updated:
2014-05-28 01:24:00
The new E-series that Fujitsu introduced at the CeBit 2013 is divided in various screen sizes ranging from 13.3 (E733, 1.7 kg) over 14 (E743, 1.9 kg) up to 15.6 inches ( E753 , 2.1 kg). According to the manufacturer, the entire line shares design, the cas...
Good Meticulous workmanship, High-quality, solid impression, Eco button, Comprehensive security package, First-rate input devices, Swift work speed, Decent battery runtimes...
Bad Screen is too dark, A bit overpowered, Low viewing angle stability, Bluish cast in state of delivery, DVD has too much play in its slot...
Bottom line So far, so good. The potential buyer will see the steep price of approximately 1600 Euros (~$2461) acceptable up to here. However, the poor image quality of Fujitsu's own screen is not appropriate. Unfortunately, the best thing about the screen is in fact...
84%