location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS60E550D1W 60" Full HD Smart TV Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS60E550D1W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS60E550D1
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2021 16:14:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung PS60E550D1W 60" Full HD Smart TV Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60" Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-T2
  • - Smart TV
  • - Ethernet LAN
  • - VESA mounting
  • - 191 W
Long product name Samsung PS60E550D1W 60" Full HD Smart TV Black :
The short editorial description of Samsung PS60E550D1W 60" Full HD Smart TV Black

PS60E550D1 PLASMA 60 3D 600HZ
More>>>
Short summary description Samsung PS60E550D1W 60" Full HD Smart TV Black:
This short summary of the Samsung PS60E550D1W 60" Full HD Smart TV Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS60E550D1W, 60", 1920 x 1080 pixels, Plasma, 3D, Smart TV, Black

Long summary description Samsung PS60E550D1W 60" Full HD Smart TV Black:
This is an auto-generated long summary of Samsung PS60E550D1W 60" Full HD Smart TV Black based on the first three specs of the first five spec groups.

Samsung PS60E550D1W. Display diagonal: 60", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product color: Black

Display
Display diagonal *
60"
HD type *
Full HD
High frequency rate
600 Hz
Display technology *
Plasma
Native aspect ratio *
16:9
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
60" (152.4 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Number of tuners
1 tuner(s)
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Smart modes
Game
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveler
Yes
Audio system
Dolby Digital Plus / Pulse, SRS TheaterSound HD, dts 2.0
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Browser supported
Yes
Design
Product color *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Picture processing technology
Samsung Wide Color Enhancer
Noise reduction *
Yes
Ports & interfaces
PC in (D-Sub) *
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
No
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Ports & interfaces
Card reader integrated
No
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Auto power off
Yes
Power
Power consumption (typical) *
191 W
Power consumption (standby) *
0.3 W
Power consumption (sleep)
99 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
55.1" (1398.3 mm)
Depth (with stand)
13.2" (335 mm)
Height (with stand)
35.9" (913 mm)
Weight (with stand)
77.4 lbs (35.1 kg)
Width (without stand)
55.1" (1398.3 mm)
Depth (without stand)
2.24" (57 mm)
Height (without stand)
32.9" (836.2 mm)
Weight (without stand)
66.1 lbs (30 kg)
Packaging data
Manual
Yes
Package width
59.1" (1502 mm)
Package depth
16.9" (430 mm)
Package height
38" (965 mm)
Package weight
94.6 lbs (42.9 kg)
Packaging content
Mounting kit
Yes
Cables included
AC
Handheld remote control
Yes
Remote control type
TM1250
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
2D-3D converter
Yes
Annual energy consumption
279 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
B